EN
  • EN
  • DE

SWCHT1000S07LF

Part No SWCHT1000S07LF
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 195088-SWCHT1000S07LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SWCHT1000S07LF CAD Model

Description

The SWCHT1000S07LF, manufactured by Broadcom Limited, is a high-performance Ethernet transceiver designed for demanding networking applications. The addition of 'LF' signifies that this is a lead-free version, adhering to environmental regulations such as RoHS. It facilitates reliable and efficient data transmission over various network infrastructures, supporting Gigabit Ethernet speeds, and contributing to seamless network connectivity. The 'S07' typically denotes a specific revision or an enhanced set of features within the SWCHT1000 family.

Applications

  • Enterprise Networking: Deployed in switches, routers, and network interface cards (NICs) inside enterprise networks to enable high-speed data transfer.
  • Data Centers: Applied within server farms and data center infrastructure to support large volumes of data traffic and sustain low latency.
  • Industrial Automation: Used in industrial control systems and automation equipment where dependable, real-time communication is essential.
  • Telecommunications Equipment: Integrated into telecom infrastructure to facilitate high-speed network access and data transport services.
  • Networked Storage Systems: Included in network-attached storage (NAS) devices and storage area networks (SANs) to guarantee high-speed data access and backup.

Features

  • Gigabit Ethernet Support: Provides 10/100/1000 Mbps Ethernet connectivity for various network applications.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption in networking devices.
  • Integrated PHY: Contains a physical layer transceiver that simplifies integration with Ethernet MAC controllers.
  • Auto-Negotiation: Supports auto-negotiation, automatically detecting and configuring the optimal network speed and duplex settings.
  • Advanced Feature Set (S07): Offers enhanced or specialized features compared to prior SWCHT1000 variants, potentially involving improved signal integrity or decreased latency.
  • Lead-Free: Compliant with RoHS and other environmental regulations, affirming the absence of lead in its manufacturing.
  • Advanced Diagnostic Features: Features built-in diagnostic capabilities to facilitate network monitoring and troubleshooting.

Benefits

  • Enhanced Network Performance: Encourages high-speed data transmission, enhancing overall network performance and responsiveness.
  • Reduced Power Costs: Low power consumption leads to reduced energy expenses and a lower environmental footprint.
  • Simplified Integration: The integrated PHY streamlines the design process and reduces time-to-market for network devices.
  • Improved Network Reliability: Auto-negotiation helps ensure optimal network configuration, improving the reliability of data transmission.
  • Optimized Performance: The advanced feature set is tailored to provide optimized performance for specific network applications.
  • Environmentally Friendly: The lead-free construction minimizes the device's environmental impact and aligns with global regulations.
  • Efficient Troubleshooting: The advanced diagnostic features support quick and efficient network troubleshooting, reducing downtime.

The SWCHT1000S07LF generally comes in a compact, surface-mount package, simplifying its integration into space-limited network devices. It is engineered to function over a wide temperature range, making it suitable for implementation in diverse environmental conditions. Moreover, the device complies with pertinent industry standards, guaranteeing interoperability with other network components.

Broadcom's SWCHT1000S07LF is a critical component for modern networking solutions, supplying the necessary bandwidth and reliability for data-intensive tasks. Its ease of integration, minimal power usage, advanced features, optimized performance, and eco-friendly, lead-free construction make it a superb choice for a broad array of network devices and network infrastructure.

You May Also Be Interested in

Samsung
Need more? Email Us
Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to €4.1376
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Lowest to €5.3749
M/A-Com Technology Solutions
Quad Driver for GaAs FET Switches and Attenuators
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.2583
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €6.0859
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0497
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.2415
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7599
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6941
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0870
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4560
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to €17.6899

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ €35.8323 €71.6645
4+ €29.4019 €117.6074
6+ €28.4826 €170.8954
8+ €27.5634 €220.5071
10+ €26.6452 €266.4520
14+ €23.8885 €334.4395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 559 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess