EN
  • EN
  • DE

FSN-12A-25

Part No FSN-12A-25
Manufacturer TE Connectivity
Catalog Flat Flex, Ribbon Jumper Cables
Description FLEX STRIP JUMPER CABLE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian FSN-12A-25 CAD Model

Description

NULL

You May Also Be Interested in

Samtec Inc.
.5MM FLEX CABLE JUMPER / 25 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
Samtec Inc.
1.00 MM FLAT FLEX CABLE
Need more? Email Us
Molex, LLC
CABLE FFC 20POS 1.00MM 6" / Cable Assembly FFC Jumper Cable 20Conductors 60VAC 0.152m
Lowest to $18.8323
TE Connectivity
Need more? Email Us
Molex, LLC
0.25mm Pitch Premo-Flex FPC Jump
Need more? Email Us
Samtec Inc.
.5MM FLEX CABLE JUMPER / 20 Position FFC, FPC Cable 0.020" (0.50mm) 12.0" (304.8mm)
Need more? Email Us
Molex, LLC
CABLE FFC 24POS 1.00MM 6" / Cable Assembly 0.152m 1mm 24 POS Premo Flex FFC Jumper to Premo Flex FFC Jumper Premo-Flex FFC Jumper Bag
Lowest to $20.8905
Samtec Inc.
.5MM FLEX CABLE JUMPER / 10 Position FFC, FPC Cable 0.020" (0.50mm) 10.0" (254.0mm)
Need more? Email Us
TE Connectivity
CABLE FLXSTRP 5POS 2.54MM 3"
Lowest to $8.3161

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess