The SLDA52-2R780G-S1 is a power inductor manufactured by Sunlord. This component is designed to provide efficient energy storage and filtering capabilities across a variety of power electronics applications. Its construction emphasizes both robustness and compactness, making it well-suited for challenging environments and space-constrained designs.
Applications
- DC-DC Converters: Essential for efficient energy storage and voltage regulation within DC-DC converter circuits.
- Power Supplies: Used to filter out unwanted noise and ripple in power supplies, ensuring stable and clean power delivery.
- LED Lighting Systems: Integrated to provide stable current and voltage to LEDs, optimizing their performance and longevity.
- Portable Electronic Devices: Well-suited for portable devices such as smartphones, tablets, and laptops due to its compact form factor.
- Automotive Electronics: Provides reliable power filtering and energy storage in various automotive electronic systems, withstanding harsh operating conditions.
Features
- High Current Handling: Designed to handle high current levels without experiencing saturation, ensuring consistent performance under heavy loads.
- Low DC Resistance (DCR): Minimizes power losses due to resistance, contributing to improved energy efficiency.
- Compact Size: Allows for integration into densely packed electronic designs where space is a premium.
- Shielded Construction: Reduces electromagnetic interference (EMI) by containing the magnetic field, ensuring compatibility with sensitive circuitry.
- High Reliability: Manufactured with robust materials and processes to ensure reliable performance across a wide range of operating conditions.
Benefits
- Improved Power Efficiency: The low DCR minimizes power losses, leading to higher overall efficiency in power electronic circuits.
- Reduced EMI: The shielded construction helps to minimize EMI, ensuring compatibility with sensitive electronic components and reducing the risk of interference.
- Stable Performance: The high current handling capability ensures stable performance even under demanding load conditions.
- Compact Design: Its small size allows for integration into applications where space is limited, such as portable electronics.
- Enhanced Reliability: The robust design ensures long-term reliability, reducing the likelihood of failures and downtime.
Additional Details
The SLDA52-2R780G-S1 typically features a rated inductance of 2.7μH, along with a saturation current rating that guarantees stable operation under high current conditions. Its operating temperature range is generally specified to meet the stringent requirements of industrial and automotive applications. The inductor is also designed to comply with RoHS standards, ensuring it is free from hazardous substances.