Product Overview: OP285GS-REEL
The OP285GS-REEL is a high-performance operational amplifier (op-amp) from Analog Devices Inc., renowned for its precision and stability. This dual, precision op-amp is designed for applications requiring a combination of fast settling time, low noise, and high output current. The OP285GS-REEL is ideally suited for a wide range of applications, including active filters, data acquisition systems, and professional audio equipment.
Key Features
- Wide Supply Range: The device operates from a ±5 V to ±15 V dual supply, making it versatile for various circuit configurations.
- High Output Current: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively.
- Fast Settling Time: It boasts a fast settling time, which is crucial for high-speed analog-to-digital converters (ADCs) and other precision applications.
- Low Noise Performance: The OP285GS-REEL exhibits low noise characteristics, ensuring signal fidelity in sensitive audio and instrumentation applications.
- High Input Impedance: The high input impedance minimizes loading on the signal source and preserves signal integrity.
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage Range (Dual) |
±5 V to ±15 V |
| Slew Rate |
0.7 V/µs |
| Gain Bandwidth Product |
4 MHz |
| Operating Temperature Range |
-40°C to +85°C |
Packaging and Availability
The OP285GS-REEL is supplied in a surface-mount, SOIC-8 package, which is suitable for automated assembly processes. It is available on a reel, facilitating efficient handling and manufacturing for high-volume production. Analog Devices Inc. ensures that this product meets rigorous quality and performance standards, making it a reliable choice for both commercial and industrial applications.