The SDWL2012C12NJSTF is a wire-wound SMD (Surface Mount Device) inductor manufactured by Sunlord. It is designed for use in various electronic circuits for filtering, impedance matching, and energy storage. The inductor's small size and SMD construction make it suitable for compact electronic devices.
Applications:
- RF Circuits
- Wireless Communication Devices
- Filtering Circuits
- Impedance Matching
- DC-DC Converters
Features:
- Wire-Wound Construction
- SMD (Surface Mount Device)
- High Q Value
- Tight Tolerance
- Small Size
Benefits:
- Excellent Filtering Performance
- Precise Impedance Matching
- Easy to Integrate into Circuits
- Compact Design
- High Reliability
Technical Specifications:
The SDWL2012C12NJSTF has an inductance value of 12nH (nanohenries) with a specified tolerance. Its wire-wound construction provides a high Q value, which is a measure of the inductor's efficiency. The SMD construction allows for easy placement and soldering onto printed circuit boards (PCBs). The inductor's small size makes it suitable for use in space-constrained applications.
The high Q value of the SDWL2012C12NJSTF ensures minimal energy loss in the inductor, resulting in efficient filtering and impedance matching. The tight tolerance of the inductance value ensures consistent performance across different devices. The SMD construction simplifies the manufacturing process and reduces assembly costs. The small size allows for the design of compact and portable electronic devices.
The SDWL2012C12NJSTF is commonly used in RF circuits for filtering unwanted signals and matching impedance between different components. It is also used in wireless communication devices for tuning and filtering signals. In DC-DC converters, it is used for energy storage and filtering. Its small size and high performance make it a suitable choice for various electronic applications.