EN
  • EN
  • DE

1008CS-472XKLC

Part No 1008CS-472XKLC
Manufacturer Coilcraft
Catalog OEM Parts (0 - 9)
Description OBSOLETE. 10% tolerance no longer offered. Change 'K' to 'J' for 5% tolerance.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034147-1008CS-472XKLC
Categories OEM Parts(0-9)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1008CS-472XKLC CAD Model

Description

The Coilcraft 1008CS-472XKLC is a high-performance chip inductor designed for a wide range of radio frequency (RF) applications. This inductor is characterized by its small size, tight tolerance, and excellent electrical characteristics, making it suitable for demanding circuit designs.

Applications

  • RF transceivers
  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless LAN (WLAN) devices
  • Bluetooth modules
  • Global Positioning System (GPS) receivers

Features

  • Small size: 1008 (2520 Metric) footprint for compact designs.
  • High Q factor: Ensures low loss and efficient performance.
  • Tight tolerance: Provides consistent and predictable behavior.
  • Excellent SRF (Self-Resonant Frequency): Enables operation at high frequencies without significant performance degradation.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved RF performance: High Q factor minimizes insertion loss and maximizes signal strength.
  • Reduced board space: Small size allows for high-density circuit layouts.
  • Consistent performance: Tight tolerance ensures predictable circuit behavior.
  • Extended operating frequency: High SRF allows for use in high-frequency applications.
  • Environmentally friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The 1008CS-472XKLC has an inductance value of 4.7 µH (microhenries). The tolerance is typically around ±10%. The Self-Resonant Frequency (SRF) is a crucial parameter for RF inductors, and the 1008CS-472XKLC is designed to have a high SRF, allowing it to operate effectively at high frequencies. The DC resistance (DCR) is kept low to minimize power loss. It's constructed using ceramic core material to ensure its high Q factor and stable performance. This inductor is typically used in impedance matching networks, filters, and RF chokes.

You May Also Be Interested in

TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess