EN
  • EN
  • DE

SDNT2012X473J4150HTF

Part No SDNT2012X473J4150HTF
Manufacturer Sunlord
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982831-SDNT2012X473J4150HTF
Categories OEM Parts( S )
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDNT2012X473J4150HTF CAD Model

Description

The SDNT2012X473J4150HTF is a thermistor manufactured by Sunlord. It is a negative temperature coefficient (NTC) thermistor, meaning its resistance decreases as its temperature increases. It is designed for surface mount applications and is commonly used for temperature sensing and compensation in various electronic devices.

Applications

  • Temperature Sensing: Used to measure temperature in various electronic devices and systems.
  • Temperature Compensation: Employed to compensate for temperature-related variations in electronic circuits.
  • Overheat Protection: Integrated into circuits to detect and prevent overheating.
  • Battery Charging Circuits: Used to monitor battery temperature during charging.
  • LED Lighting: Used for temperature compensation in LED drivers.

Features

  • NTC Thermistor: Resistance decreases as temperature increases.
  • Resistance Value: 47 kΩ at 25°C (473).
  • Tolerance: Typically ±5%, indicating the accuracy of the resistance value.
  • Beta Value (B): 4150K, representing the temperature sensitivity of the thermistor.
  • Chip Size: 2012 (2.0mm x 1.2mm), a standard SMD (Surface Mount Device) size.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Accurate Temperature Sensing: Provides reliable temperature sensing for various applications.
  • Temperature Compensation: Compensates for temperature-related variations in electronic circuits.
  • Easy Assembly: Surface mount design allows for automated assembly, reducing manufacturing time and costs.
  • Compact Size: Small chip size saves valuable board space.
  • Reliable Operation: Designed for long-term reliable operation in diverse applications.

The SDNT2012X473J4150HTF from Sunlord is a reliable and cost-effective NTC thermistor ideal for a wide range of electronic applications requiring accurate temperature sensing and compensation. Its surface mount design facilitates easy assembly, and its robust construction ensures long-term reliability.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,350+ $0.0246 $57.8100
5,000+ $0.0231 $115.5000
7,775+ $0.0223 $173.3825
11,175+ $0.0207 $231.3225
14,535+ $0.0199 $289.2465
18,185+ $0.0191 $347.3335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,260 pieces
MOQ: 2350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess