EN
  • EN
  • DE

SDFL2012S100KT

Part No SDFL2012S100KT
Manufacturer Sunlord
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sunlord
Win Source Part Number 317620-SDFL2012S100KT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDFL2012S100KT CAD Model

Description

The SDFL2012S100KT is a surface-mount inductor manufactured by Sunlord. It is designed for high-frequency applications and comes in a compact 2012 package size (2.0mm x 1.2mm), which is suitable for space-constrained printed circuit boards (PCBs). This inductor is used to provide inductance in electronic circuits for filtering, impedance matching, and energy storage purposes.

Applications:

  • RF Circuits: Used in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Mobile Devices: Incorporated in mobile phones and other mobile devices for signal conditioning in RF front-end modules.
  • Wireless Communication: Employed in wireless LAN (WLAN) and Bluetooth modules for filtering and impedance matching to optimize signal transmission and reception.
  • Power Supplies: Used in DC-DC converters for energy storage and filtering to ensure stable voltage output and reduce ripple.
  • Consumer Electronics: Found in various consumer electronic products, such as tablets and laptops, for signal processing and power management.

Features:

  • Small Size: The 2012 package size allows for high-density mounting on PCBs, saving valuable board space.
  • Surface Mount Technology (SMT): Designed for automated assembly and soldering, reducing manufacturing costs and improving production efficiency.
  • High-Frequency Performance: Optimized for operation at high frequencies, providing stable inductance and low losses.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental responsibility.
  • Stable Inductance Value: Maintains consistent inductance over a range of temperatures and frequencies, ensuring reliable performance.

Benefits:

  • Miniaturization: Enables the design of smaller and more compact electronic devices without compromising performance.
  • Improved Signal Integrity: Efficient filtering and impedance matching contribute to enhanced signal quality in high-frequency applications.
  • Reliable Operation: Stable inductance ensures consistent and dependable operation under various environmental conditions.
  • Cost-Effective Manufacturing: Surface mount design facilitates automated assembly, reducing production costs and increasing throughput.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations, promoting sustainable manufacturing practices.

The SDFL2012S100KT has an inductance value of 10μH (100 = 10 x 10^0). Key specifications such as the self-resonant frequency (SRF), DC resistance (DCR), and rated current are critical for proper circuit design. The SRF indicates the frequency at which the inductor's behavior transitions from inductive to capacitive, the DCR affects power dissipation and voltage drop, and the rated current specifies the maximum current the inductor can handle without performance degradation.

It is essential for design engineers to consult the manufacturer's datasheet for the SDFL2012S100KT to obtain detailed electrical characteristics, soldering guidelines, and recommended operating conditions. Proper selection and implementation of this inductor are crucial for optimizing circuit performance and ensuring long-term reliability.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2,500+ $0.0231 $57.7500
5,885+ $0.0196 $115.3460
9,375+ $0.0185 $173.4375
12,500+ $0.0185 $231.2500
16,670+ $0.0173 $288.3910
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221,000 pieces
MOQ: 2500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess