EN
  • EN
  • DE

GZ2012D102TF

Part No GZ2012D102TF
Manufacturer Sunlord
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959506-GZ2012D102TF
Categories OEM Parts(F-I)
Manufacturer Sunlord
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GZ2012D102TF CAD Model

Description

The Sunlord GZ2012D102TF is a high-frequency inductor designed for various electronic applications. It features a compact 2012 package size, making it suitable for densely populated circuit boards where space is at a premium. This inductor is manufactured by Sunlord, a reputable company known for its quality passive components.

Applications:

  • Mobile Communication Devices: Used in impedance matching and filtering circuits in smartphones and tablets.
  • Wireless Communication Systems: Employed in RF circuits for signal conditioning and noise reduction.
  • Consumer Electronics: Found in devices such as Bluetooth modules, GPS devices, and wireless audio equipment.
  • Power Amplifiers: Integrated in power amplifier circuits to optimize performance and efficiency.
  • IoT Devices: Suitable for use in various IoT modules requiring small and efficient inductors.

Features:

  • Small Size: 2.0 x 1.2 x 0.85 mm footprint (2012 package).
  • High-Frequency Performance: Optimized for use in high-frequency circuits.
  • High Q Value: Offers a high Q value for efficient energy storage and low signal loss.
  • Tight Tolerance: Provides a tight inductance tolerance for consistent performance.
  • RoHS Compliant: Meets RoHS environmental standards.

Benefits:

  • Miniaturization: Enables smaller and more compact device designs.
  • Improved Signal Integrity: Maintains signal integrity in high-frequency applications.
  • Enhanced Efficiency: Improves the efficiency of RF and power circuits.
  • Reliable Performance: Ensures stable and reliable operation in various environmental conditions.
  • Reduced EMI: Helps minimize electromagnetic interference.

Additional Details:

The GZ2012D102TF inductor typically features an inductance value of 1.0 μH (check datasheet for precise value) and a high self-resonant frequency. It is designed to operate over a wide temperature range and can withstand high operating voltages. This inductor is commonly used in matching networks, filters, and RF chokes. It is constructed with high-quality materials to ensure long-term reliability and stability. The specific electrical characteristics, such as SRF, DCR, and rated current, can be found in the product datasheet available from Sunlord.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3,070+ $0.0163 $50.0410
7,465+ $0.0134 $100.0310
11,540+ $0.0130 $150.0200
15,875+ $0.0126 $200.0250
20,495+ $0.0122 $250.0390
27,525+ $0.0109 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 3070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess