EN
  • EN
  • DE

XZMG54W-1

Part No XZMG54W-1
Manufacturer SunLED
Catalog LED Indication - Discrete
Description LED GREEN CLEAR CHIP SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203600-XZMG54W-1
Manufacturer SunLED
Category Optoelectronics- LED Indication - Discrete
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Color Green
Configuration Standard
Lens Color Colorless
Mounting Type Surface Mount
Wavelength - Dominant 568nm
Package / Case 0805 (2012 Metric)
Ultra Librarian 3D Model Ultra Librarian XZMG54W-1 CAD Model

Description

The XZMG54W-1 is a green 568nm LED indication from SunLED. It is a discrete 2.2V 0805 (2012 metric) surface mount device (SMD) LED. This LED has a typical luminous intensity of 11mcd and a viewing angle of 120°. The XZMG54W-1 is suitable for a wide range of applications, including indicator lights, status lights, and backlight illumination.

Features:

  • Green 568nm wavelength
  • Discrete 2.2V 0805 (2012 metric) surface mount device (SMD)
  • Typical luminous intensity of 11mcd
  • Viewing angle of 120°
  • Long lifespan
  • RoHS compliant

Applications:

  • Indicator lights
  • Status lights
  • Backlight illumination
  • Control panels
  • Industrial automation
  • Medical devices
  • Consumer electronics
  • Automotive

Benefits:

  • The XZMG54W-1 is a high-quality LED with a long lifespan, making it ideal for a wide range of applications.
  • The SMD package is easy to mount and solder, making it ideal for automated manufacturing processes.
  • The low voltage requirement makes it suitable for battery-powered applications.
  • The green wavelength is easy to see in a variety of lighting conditions.

How to use the XZMG54W-1:

To use the XZMG54W-1, simply connect it to a power supply with a voltage of 2.2V or less. The LED will emit a green light when it is turned on. The LED can be mounted on a PCB using surface mount technology (SMT).

Here are some additional details about the XZMG54W-1:

  • The LED has a typical forward voltage (Vf) of 2.2V and a forward current (If) of 20mA.
  • The LED has a reverse voltage (Vr) of 5V.
  • The LED has an operating temperature range of -40°C to +85°C.
  • The LED has a storage temperature range of -40°C to +100°C.

Conclusion:

The XZMG54W-1 is a high-quality, versatile LED that is suitable for a wide range of applications. It is easy to use and has a long lifespan.

You May Also Be Interested in

Citizen
Lowest to $0.0497
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Citizen
Need more? Email Us
Citizen
LED Uni-Color SB. Red 660nm 2-Pin Miniature Chip LED Bulk
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Citizen
Need more? Email Us
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess