EN
  • EN
  • DE
  • IT

APL5508-30DC-TRL

Part No APL5508-30DC-TRL
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817594-APL5508-30DC-TRL
Ultra Librarian 3D Model Ultra Librarian APL5508-30DC-TRL CAD Model

Description

The APL5508-30DC-TRL is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. This regulator is designed to provide a stable and precise 3.0V output voltage from a higher input voltage, even when the input voltage is close to the output voltage. LDO regulators are commonly used in a wide range of electronic devices to provide a clean and regulated power supply for sensitive components.

The APL5508-30DC-TRL features a low quiescent current, which minimizes power consumption when the regulator is in standby mode. It also includes protection features such as overcurrent protection and overtemperature protection, ensuring safe and reliable operation. Anpec Electronics is a well-known provider of power management ICs, and the APL5508-30DC-TRL is designed for efficiently powering devices where clean voltage regulation is important.

Applications: The APL5508-30DC-TRL LDO regulator is frequently used in:

  • Portable Devices: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearables.
  • Battery-Powered Equipment: Regulating voltage in battery-powered devices such as remote controls, toys, and medical instruments.
  • Consumer Electronics: Providing a stable power supply for audio amplifiers, video processors, and other sensitive circuits.
  • Industrial Equipment: Regulating voltage in industrial sensors, control systems, and communication devices.
  • Automotive Electronics: Powering various electronic modules in automotive applications.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • 3.0V Output Voltage: Provides a stable and precise 3.0V output.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Overcurrent Protection: Protects against excessive current draw.
  • Overtemperature Protection: Prevents thermal damage.

Benefits

  • Stable Output Voltage: Provides a clean and regulated power supply.
  • Extended Battery Life: Low quiescent current extends battery life in portable devices.
  • Enhanced Reliability: Integrated protection features ensure safe and reliable operation.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Cost-Effective: Provides high performance at a competitive price point.

Additional Details

The APL5508-30DC-TRL's specific electrical characteristics, such as input voltage range, output current capability, and dropout voltage, can be found in the manufacturer's datasheet. The small size of the regulator makes it suitable for use in compact electronic devices. Its low quiescent current is particularly important in battery-powered applications where minimizing power consumption is crucial. The 'TRL' suffix typically indicates that the part is provided in tape and reel packaging for automated assembly.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess