EN
  • EN
  • DE

SMDT1700MTL-ACX70

Part No SMDT1700MTL-ACX70
Manufacturer Sumitomo Electric
Catalog OEM Parts ( S )
Description SMD Drill Tip, 13.5mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028860-SMDT1700MTL-ACX70
Categories OEM Parts( S )
Manufacturer Sumitomo Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMDT1700MTL-ACX70 CAD Model

Description

The Sumitomo Electric SMDT1700MTL-ACX70 is a high-performance laser diode module designed for optical communication systems. This module is engineered to deliver reliable and efficient optical power for various telecommunications applications.

Applications:

  • Fiber optic communication systems: Used as a light source for transmitting data over optical fibers.
  • High-speed data transmission: Employed in systems requiring high bandwidth and low latency.
  • Telecommunications infrastructure: Integral to building and maintaining communication networks.
  • Optical sensing applications: Can be used in sensors relying on precise optical signals.
  • Research and development: Used in laboratories for experiments related to photonics and optical communication.

Features:

  • High optical power output: Provides a strong and stable optical signal.
  • Compact design: Facilitates integration into existing systems and new designs.
  • High reliability: Ensures stable performance over extended periods.
  • Built-in monitor photodiode: Allows for precise control and monitoring of optical power.
  • Thermally stable operation: Maintains consistent performance across a range of operating temperatures.

Benefits:

  • Improved signal quality: Delivers clear and robust optical signals, reducing data errors.
  • Enhanced system performance: High optical power enables longer transmission distances and higher data rates.
  • Reduced system downtime: High reliability minimizes the need for maintenance and replacements.
  • Simplified system design: Compact form factor and integrated features streamline the integration process.
  • Cost-effective solution: Offers a balance of performance, reliability, and affordability.

The SMDT1700MTL-ACX70 typically operates at specific wavelengths optimized for fiber optic transmission. Its design includes features to manage thermal dissipation, ensuring stable operation even under demanding conditions. The integrated monitor photodiode enables precise control of the laser's output power, which is crucial for maintaining signal integrity in high-speed communication systems. The rugged construction of the module ensures long-term reliability and resistance to environmental factors.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess