EN
  • EN
  • DE

CMD4D13-4R7MC

Part No CMD4D13-4R7MC
Manufacturer Sumida America Components Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sumida America Components Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820752-CMD4D13-4R7MC
Ultra Librarian 3D Model Ultra Librarian CMD4D13-4R7MC CAD Model

Description

The CMD4D13-4R7MC is a shielded power inductor manufactured by Sumida America Components Inc. It is designed for use in a wide range of power supply applications, offering efficient energy storage and filtering capabilities. This inductor is characterized by its compact size, robust construction, and stable performance across a variety of operating conditions. Its shielded design minimizes electromagnetic interference (EMI), making it suitable for sensitive electronic circuits.

Applications

  • DC-DC converters: Used to step up or step down voltage levels in power supplies.
  • Power amplifiers: Employed in filtering and impedance matching circuits.
  • Switching regulators: Essential for efficient power conversion.
  • Portable devices: Ideal for power management in devices where size and efficiency are critical.
  • LED lighting: Used in LED driver circuits to provide stable current.

Features

  • Shielded construction: Reduces EMI radiation.
  • High saturation current: Allows for high current handling without significant inductance drop.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact size: Suitable for space-constrained applications.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved efficiency: Low DCR contributes to reduced power loss and higher overall efficiency in power circuits.
  • Reduced EMI: Shielded construction minimizes interference with other components and systems.
  • Stable performance: Reliable operation across a range of temperatures and frequencies.
  • Space savings: Compact design allows for integration into smaller devices.
  • Environmentally friendly: Complies with RoHS standards, minimizing environmental impact.

Additional Details

The CMD4D13-4R7MC has an inductance value of 4.7µH. Its saturation current and DCR are specified in the manufacturer's datasheet, which should be consulted for precise electrical characteristics. It is typically surface-mounted onto printed circuit boards (PCBs). The operating temperature range is also a key specification to consider for ensuring reliable performance in specific applications. The materials used in its construction are selected to provide high reliability and long-term stability.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess