The CDRH5D28RH125NP-6R8PC is a shielded power inductor manufactured by Sumida America Components Inc. It is designed for high-current applications in DC-DC converters and power supplies. This inductor offers a combination of high inductance, low DC resistance, and excellent saturation characteristics, making it suitable for demanding applications where efficiency and reliability are critical.
Applications
- DC-DC converters
- Power supplies for servers
- Power amplifiers
- Voltage regulators
- Automotive electronics
Features
- Shielded construction for low EMI
- High current carrying capacity
- Low DC resistance (DCR)
- Excellent saturation characteristics
- Surface mount technology (SMT)
Benefits
- Reduced electromagnetic interference (EMI) due to the shielded construction.
- Efficient power conversion due to low DCR, minimizing power loss and improving overall efficiency.
- Stable performance under high current conditions due to excellent saturation characteristics.
- Suitable for high-density applications due to its compact size.
- Reliable operation in a wide range of operating temperatures.
Additional Details
The CDRH5D28RH125NP-6R8PC inductor features a ferrite core, which contributes to its high inductance and efficient performance. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive applications. The inductor is designed for surface mount technology (SMT), facilitating automated assembly and consistent performance. It is also RoHS compliant, ensuring environmental friendliness.
Specific technical specifications include: Inductance value of 6.8 μH, a saturation current rating of approximately 6.5A to 8.0A (depending on the specific datasheet), and a low DC resistance typically around 0.01 to 0.02 ohms. The operating temperature range is typically from -40°C to +125°C. The component's physical dimensions are 5.2mm x 5.2mm x 2.8mm.