EN
  • EN
  • DE

CDRH50D43RNP-100MC

Part No CDRH50D43RNP-100MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Description Inductor Power Shielded Drum Core 10uH 20% 100KHz Ferrite 2.4A 47mOhm DCR 2020 Automotive T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 987970-CDRH50D43RNP-100MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRH50D43RNP-100MC CAD Model

Description

The CDRH50D43RNP-100MC is a shielded power inductor manufactured by Sumida America Components Inc. This inductor is designed for use in a variety of power supply applications, including DC-DC converters, buck converters, and boost converters. It features a compact size, high current handling capability, and low core loss, making it suitable for portable devices and space-constrained applications.

Applications:

  • DC-DC Converters
  • Buck Converters
  • Boost Converters
  • Power Supplies for Portable Devices
  • LED Drivers

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Capability: Handles high DC currents without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Space-saving design for high-density applications.
  • RoHS Compliant: Environmentally friendly construction.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring cleaner signal integrity.
  • High Efficiency: Low DCR reduces power losses, leading to improved efficiency in power conversion circuits.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Performance: Robust construction ensures reliable operation in demanding environments.

Additional Details:

The CDRH50D43RNP-100MC has an inductance value of 10 µH. The shielded construction helps to contain the magnetic field and reduce EMI emissions. The inductor's current rating is a critical parameter that specifies the maximum DC current it can handle without saturating or overheating. It is important to consider the operating frequency, current rating, and inductance value when selecting an inductor for a specific application. Refer to the datasheet for specific electrical characteristics, such as inductance tolerance, saturation current, and self-resonant frequency (SRF). Proper PCB layout is essential to minimize parasitic inductance and ensure optimal performance in high-frequency applications. The datasheet will also specify the recommended soldering profile for reflow soldering.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2041
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4370 $58.9950
325+ $0.3585 $116.5125
500+ $0.3473 $173.6500
690+ $0.3361 $231.9090
890+ $0.3249 $289.1610
1,190+ $0.2913 $346.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess