EN
  • EN
  • DE

CDRH124-3R9MC

Part No CDRH124-3R9MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034633-CDRH124-3R9MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRH124-3R9MC CAD Model

Description

The CDRH124-3R9MC is a shielded power inductor manufactured by Sumida America Components Inc. It is designed for DC-DC converters and power supply circuits, providing efficient energy storage and filtering. Its shielded construction minimizes electromagnetic interference (EMI), and its compact size is ideal for space-constrained applications. The 3R9 denotes an inductance value of 3.9 µH.

Applications

  • DC-DC Converters: Used in buck, boost, and flyback converter circuits.
  • Power Supplies: Integrated into various power supply units for filtering and voltage regulation.
  • Point-of-Load (POL) Regulators: Employed in POL regulators to provide stable power to sensitive components.
  • LED Lighting: Utilized in LED driver circuits for efficient power conversion.
  • Automotive Electronics: Found in automotive power systems and control units.

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Capacity: Handles high ripple currents without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Space-saving design for high-density applications.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Reduced EMI: Minimizes interference with surrounding circuitry.
  • High Efficiency: Low DCR contributes to improved power conversion efficiency.
  • Stable Inductance: Maintains stable performance under varying current and temperature.
  • Space Saving: Enables smaller and more compact power supply designs.
  • Reliable Operation: Designed for reliable performance in demanding environments.

Technical Specifications

The CDRH124-3R9MC has an inductance of 3.9 µH. While detailed specifications like saturation current, DC resistance, and self-resonant frequency require consulting the official datasheet, this inductor is designed for robust performance in a variety of DC-DC converter applications. Its shielded construction ensures minimal EMI, and its compact size makes it suitable for portable devices and other space-constrained designs. The high current handling capability allows it to be used in high-power applications as well.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess