EN
  • EN
  • DE

CDRH104RENP-100MC

Part No CDRH104RENP-100MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983947-CDRH104RENP-100MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDRH104RENP-100MC CAD Model

Description

The CDRH104RENP-100MC is a shielded power inductor manufactured by Sumida America Components Inc. It's designed for use in a variety of power supply circuits, offering a compact size and high current handling capabilities. This inductor is commonly found in applications requiring efficient energy storage and filtering.

Applications

  • DC-DC Converters: Essential for energy storage and filtering in buck, boost, and other DC-DC converter topologies.
  • Power Supplies: Provides filtering and voltage regulation in various power supply designs.
  • Notebook Computers: Used in the power management circuitry of notebook computers.
  • Portable Devices: Found in power supplies for portable electronic devices, such as smartphones and tablets.
  • LED Lighting: Employed in LED driver circuits for efficient power delivery.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) and improves system performance.
  • High Current Capability: Can handle high DC currents without significant saturation.
  • Low DC Resistance (DCR): Minimizes power losses and enhances efficiency.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations, making it lead-free.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system stability.
  • High Efficiency: Low DCR reduces power dissipation, leading to higher overall efficiency.
  • Compact Design: Small size allows for integration into tight spaces.
  • Reliable Performance: Designed for reliable operation in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures it meets environmental standards.

Additional Details

The "100MC" in the part number CDRH104RENP-100MC indicates an inductance value of 10μH (microhenries) with a tolerance, where 'M' commonly represents a tolerance of ±20%. The 'C' may refer to a specific material or construction detail. It is important to consult the datasheet for detailed specifications, including inductance, DC resistance, saturation current, self-resonant frequency, and operating temperature range, to ensure proper component selection and circuit performance. The shielded construction helps to contain the magnetic field within the inductor, reducing the impact on surrounding components.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.1987
Kemet
Need more? Email Us
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess