EN
  • EN
  • DE

CDEPI99NP-100MC

Part No CDEPI99NP-100MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008526-CDEPI99NP-100MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDEPI99NP-100MC CAD Model

Description

The Sumida CDEPI99NP-100MC is a high-performance molded inductor designed for use in a variety of power supply and filtering applications. Its shielded construction minimizes electromagnetic interference (EMI) and ensures efficient energy storage. This inductor is known for its compact size, high current handling capabilities, and excellent saturation characteristics, making it ideal for space-constrained and demanding environments.

Applications:

  • DC-DC Converters
  • Voltage Regulators
  • Power Amplifiers
  • EMI Filtering
  • Point-of-Load (POL) Converters

Features:

  • Molded construction for enhanced mechanical strength and reliability
  • Shielded design to minimize EMI
  • High current handling capacity
  • Low DC resistance (DCR) for improved efficiency
  • Excellent saturation characteristics
  • Compact size
  • RoHS compliant

Benefits:

  • Reduced EMI: The shielded construction effectively minimizes electromagnetic interference, ensuring compliance with stringent EMI regulations and improving system performance.
  • High Efficiency: Low DC resistance minimizes power losses, resulting in higher efficiency in power supply applications.
  • Space Saving: The compact size of the inductor allows for higher density designs and miniaturization of electronic devices.
  • Robust Performance: The molded construction provides enhanced mechanical strength and resistance to vibration and shock, ensuring reliable operation in harsh environments.
  • Improved Power Handling: The high current handling capability enables the inductor to be used in demanding applications with high power requirements.

Additional Details:

The CDEPI99NP-100MC has an inductance value of 10µH and is designed for surface mount assembly. Its saturation current and Irms current ratings are typically specified in the product datasheet and are crucial for determining its suitability for a specific application. The operating temperature range is also an important factor to consider. Specific details on the materials used, such as the core material and winding material, will be in the datasheet. The component's footprint and dimensions are critical for PCB layout design, as proper placement can impact performance. Always consult the datasheet for detailed electrical and mechanical specifications before incorporating the CDEPI99NP-100MC into a design.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0266
NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Rockwell
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7842 $58.8150
180+ $0.6433 $115.7940
280+ $0.6237 $174.6360
385+ $0.6029 $232.1165
500+ $0.5833 $291.6500
665+ $0.5232 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,150 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess