EN
  • EN
  • DE

3323P-1-105

Part No 3323P-1-105
Manufacturer Bourns Inc.
Catalog Custom Parts (0 - A)
Description Pot 1.0M Ohm 1/4" Sq Cer St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1194263-3323P-1-105
Categories Custom Parts
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3323P-1-105 CAD Model

Description

The Bourns 3323P-1-105 is a 3/8" square, single-turn precision potentiometer designed for accurate and reliable resistance adjustments in a variety of electronic applications. Its robust construction and stable performance make it a suitable choice for applications requiring precise control.

Applications

  • Instrumentation: Used in test and measurement equipment for calibration and fine-tuning.
  • Audio Equipment: Employed in amplifiers, mixers, and equalizers for adjusting levels and tone.
  • Power Supplies: Utilized to set voltage and current levels in regulated power supplies.
  • Control Systems: Integrated into feedback loops for precise control of motor speed, temperature, or pressure.
  • Medical Devices: Found in medical instruments for calibration and adjustment of sensitive parameters.

Features

  • Single-Turn Design: Allows for quick and easy resistance adjustment.
  • 3/8" Square Package: Compact size is ideal for space-constrained applications.
  • Sealed Construction: Protects internal components from dust and moisture, ensuring reliable performance.
  • High Stability: Provides consistent resistance values over a wide range of operating conditions.
  • Through-Hole Mounting: Simplifies installation on printed circuit boards.

Benefits

  • Easy and Quick Adjustment: Single-turn design enables rapid resistance setting.
  • Reliable Performance: Sealed construction protects against environmental factors, ensuring long-term stability.
  • Compact Size: Saves valuable space on circuit boards, making it suitable for miniaturized designs.
  • Simple Installation: Through-hole mounting facilitates easy and secure attachment to PCBs.
  • Consistent Resistance: High stability ensures accurate and repeatable adjustments.

Additional Details

The Bourns 3323P-1-105 potentiometer typically features a resistance tolerance of ±10% and a power rating of 0.5 watts. The resistance element is typically made of cermet, offering excellent stability and resistance to wear. The operating temperature range usually spans from -55°C to +125°C. This particular model has a resistance value of 1M Ohm (105). The single-turn design means the full resistance range is covered within one rotation of the adjustment screw. The 'P' in the part number often indicates a specific pinout or packaging variation.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Anachip Corp
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess