EN
  • EN
  • DE

CD75-560KC

Part No CD75-560KC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051649-CD75-560KC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD75-560KC CAD Model

Description

The CD75-560KC is a power inductor manufactured by Sumida America Components Inc. It is designed for use in a wide range of power supply applications, offering high current handling capability and low core loss. This inductor is commonly used in DC-DC converters, switching regulators, and power amplifiers.

Applications:

  • DC-DC Converters
  • Switching Regulators
  • Power Amplifiers
  • Filtering Circuits
  • Energy Storage

Features:

  • High Current Handling Capability: Designed to withstand high DC currents without saturation.
  • Low Core Loss: Minimizes power dissipation and improves efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Reliability: Robust construction ensures reliable operation in harsh environments.
  • Compact Size: Allows for integration into space-constrained applications.

Benefits:

  • Improved Efficiency: Low core loss minimizes power dissipation, leading to higher efficiency in power supply applications.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, minimizing noise in sensitive circuits.
  • Reliable Operation: Robust design ensures reliable operation in demanding environments.
  • Compact Design: Small size allows for integration into portable and space-constrained applications.

Additional Details:

The CD75-560KC has a specific inductance value, typically expressed in microhenries (µH). The current rating specifies the maximum DC current that the inductor can handle without significant inductance drop or overheating. The shielded construction helps to contain the magnetic field and reduce EMI emissions. When selecting an inductor, it is important to consider the operating frequency, current rating, inductance value, and physical size requirements. Refer to the datasheet for specific electrical characteristics, such as inductance tolerance, DC resistance (DCR), and saturation current. Proper PCB layout is crucial for minimizing parasitic inductance and ensuring optimal performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess