EN
  • EN
  • DE

CD104-100MC

Part No CD104-100MC
Manufacturer Sumida America Components Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051456-CD104-100MC
Categories OEM Parts(C-E)
Manufacturer Sumida America Components Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD104-100MC CAD Model

Description

The CD104-100MC is a power inductor manufactured by Sumida America Components Inc. It's designed for use in a variety of power supply and filtering applications. The '100MC' likely indicates a specific inductance value and tolerance code.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering circuits
  • Voltage regulators
  • Noise suppression

Features:

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Capability: Handles high current levels without saturation.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Compact Size: Suitable for space-constrained applications.
  • RoHS Compliant: Environmentally friendly, lead-free construction.
  • Various Inductance Values Available: Accommodates a wide range of application requirements.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving system performance.
  • Efficient Power Conversion: Low DC resistance reduces power loss, enhancing efficiency.
  • Stable Performance: Maintains stable inductance under high current conditions.
  • Space Saving: Compact size allows for use in miniaturized electronic devices.
  • Reliable Operation: Sumida's manufacturing quality ensures consistent performance and long-term reliability.

Technical Specifications:

  • Inductance: 100 µH (Consult datasheet for tolerance)
  • Saturation Current: (Consult datasheet for the saturation current value)
  • DC Resistance: (Consult datasheet for the typical DC resistance value)
  • Shielding: Shielded
  • Operating Temperature Range: (Consult datasheet for the operating temperature range)
  • Package/Case: (Consult datasheet for package dimensions)

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess