EN
  • EN
  • DE

MAX13081EAPA+T

Part No MAX13081EAPA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701184-MAX13081EAPA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13081EAPA+T CAD Model

Description

The MAX13081EAPA+T is a high-performance, low-power, RS-485/RS-422 transceiver module from Maxim Integrated designed to facilitate robust serial communication in harsh industrial environments. This transceiver is capable of achieving data rates up to 16Mbps, making it ideal for high-speed data transmission applications.

Key Features

  • High-Speed Operation: Supports data rates up to 16Mbps, which is suitable for advanced serial communication protocols.
  • Low Power Consumption: With its low-power design, it is well-suited for battery-operated and power-sensitive applications.
  • Extended Temperature Range: Operates reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in extreme conditions.
  • Half-Duplex Communication: The device supports half-duplex communication, allowing bi-directional communication over a single pair of wires.
  • Robust Electrostatic Discharge (ESD) Protection: Integrated ESD protection circuitry guards against electrostatic discharges, enhancing the durability of your application.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the input is open or shorted, or when the bus is idle.

Applications

The MAX13081EAPA+T is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Data acquisition systems
  • Point-of-sale systems

Package and Quality

The transceiver comes in a 8-pin SSOP (Shrink Small Outline Package) which allows for a compact design in space-constrained applications. The product is available in tape and reel form, denoted by the "+T" suffix, facilitating automated assembly processes. Maxim Integrated ensures high-quality and reliability standards for their components, making the MAX13081EAPA+T a trustworthy choice for critical communication systems.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess