The ZPSD302B-70J is a sophisticated, high-performance integrated circuit from STMicroelectronics, a leading name in the semiconductor industry. This device is part of STMicroelectronics' PSD (Programmable System Device) family, designed to offer a flexible and efficient solution for system-level integration. The ZPSD302B-70J is tailored to meet the demands of a wide range of applications, including but not limited to, embedded control systems, automotive electronics, and industrial control units.
Key Features
- Integrated Memory: The ZPSD302B-70J comes with embedded non-volatile memory, featuring a combination of Flash and EEPROM. This allows for easy firmware and data storage with in-system programmability, facilitating quick updates and customization.
- High-Speed Operation: With an operational speed of 70ns, this device is optimized for applications requiring quick data processing and real-time performance.
- Input/Output Flexibility: The product is equipped with configurable I/O ports, providing designers with the versatility needed to address specific system requirements.
- Power Management: The ZPSD302B-70J includes power-saving features that help reduce overall power consumption, making it suitable for power-sensitive applications.
Technical Specifications
Parameter
Value
Memory Type
Flash, EEPROM
Access Time
70ns
Operating Voltage
4.5V - 5.5V
Temperature Range
0°C to +70°C
Applications
The versatility of the ZPSD302B-70J makes it an ideal choice for a variety of applications. Its robust memory integration and configurable I/Os make it particularly well-suited for microcontroller-based systems that require additional memory and logic functions. Automotive electronics, such as engine control units, can benefit from its high-speed operation and reliability. In the realm of industrial automation, the ZPSD302B-70J can be used to enhance the functionality of control systems and sensors.
In conclusion, the ZPSD302B-70J from STMicroelectronics represents a blend of performance, flexibility, and efficiency, making it a valuable component for system designers looking to optimize their products with a reliable and versatile integrated circuit.