EN
  • EN
  • DE

PIC16F1513-E/MV

Part No PIC16F1513-E/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 17x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Part Number Series PIC16F1513
Manufacturer Pack Quantity 91
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812682-PIC16F1513-E/MV
Ultra Librarian 3D Model Ultra Librarian PIC16F1513-E/MV CAD Model

Description

Microchip Technology's PIC16F1513-E/MV Microcontroller

The PIC16F1513-E/MV from Microchip Technology is a high-performance, 8-bit microcontroller that combines intelligent analog and digital peripherals. Designed to operate in a wide range of applications, from industrial to consumer products, this versatile MCU offers a perfect blend of power efficiency and functionality.

Key Features

  • CPU: The PIC16F1513 features a PIC architecture with a CPU speed of up to 20 MHz, providing robust processing capabilities for a variety of tasks.
  • Memory: It comes with 3.5 KB of flash program memory, 256 bytes of EEPROM, and 256 bytes of RAM, ensuring ample space for your application code and data storage needs.
  • I/O Pins: The device includes 17 general-purpose I/O pins, giving developers flexibility in interfacing with various peripherals and sensors.
  • Analog Features: With up to 12 channels of 10-bit Analog-to-Digital Converters (ADC), this microcontroller is well-suited for analog sensor integration and data acquisition tasks.
  • Timers: Multiple timers including 8-bit and 16-bit timers, as well as a watchdog timer, provide precise timing and scheduling capabilities.
  • Communication Peripherals: It supports a range of communication protocols such as I2C, SPI, and EUSART, allowing for easy connectivity with other devices and systems.
  • Operating Voltage: The PIC16F1513 operates within a voltage range of 2.0V to 5.5V, accommodating various power supply configurations.

Power Management

With several power-saving modes, including Idle and Doze, the PIC16F1513-E/MV is designed to optimize power consumption, making it an ideal choice for battery-powered or power-conscious applications.

Packaging and Temperature Range

This microcontroller is available in a 20-pin UQFN package, providing a compact footprint for space-constrained designs. It is also characterized for extended temperature ranges, from -40°C to 125°C, ensuring reliable operation under harsh environmental conditions.

Applications

The PIC16F1513-E/MV is suitable for a diverse array of applications such as:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Home automation

With its robust feature set and flexible interfacing options, the PIC16F1513-E/MV from Microchip Technology is a versatile microcontroller that can meet the demands of your innovative projects and embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess