Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (264 Bytes x 4096 pages)
Max Frequency 10MHz
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1019489-AT45DB081-RI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT45DB081-RI CAD Model

Description

The Microchip Technology AT45DB081-RI is a robust and high-performance DataFlash memory IC that provides an efficient storage solution for a wide range of applications. This 8-megabit serial-interface Flash memory is designed to deliver a flexible and reliable platform for data storage and code requirements in embedded systems.

Key Features

  • Memory Size: 8 Mbit (1 Megabyte) of storage capacity, suitable for both code and data storage.
  • Serial Interface: SPI (Serial Peripheral Interface) compatible, allowing for simple integration with a wide variety of microcontrollers and processors.
  • Performance: High-speed read and write operations with minimal power consumption, contributing to the overall efficiency of the system.
  • Operating Voltage: Supports a range of 2.7V to 3.6V, making it versatile for different power supply conditions.
  • Flexible Erase Capability: Features sector and block erase options, providing developers with the flexibility to manage data efficiently.
  • Endurance: High cycling endurance and data retention that guarantees reliability over the product's lifespan.
  • Package: Available in a space-saving, industrial-standard package that ensures compatibility with various PCB designs.

Applications

The AT45DB081-RI is ideal for a variety of applications, including:

  • Digital voice and audio storage
  • Smart cards and identification systems
  • IoT devices and smart sensors
  • Industrial control systems
  • Medical devices and healthcare equipment
  • Automotive electronics

Reliability and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT45DB081-RI is backed by Microchip's robust technical support and documentation, ensuring that developers have access to the resources they need to integrate this memory IC into their designs successfully.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for M29W004BT70N1
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.5128
ECAD model for S25FL064LABMFN010
Micron Technology Inc.
IC FLASH 4GBIT SPI UPDFN / FLASH - NAND Memory IC 4Gb (4G x 1) SPI 8-UPDFN (8x6) (MLP8)
Lowest to $17.9546
ECAD model for MT29F4G01ABAFDWB-IT:F
GigaDevice Semiconductor
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $2.8068
ECAD model for GD25Q127CYIGR
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 16-SOIC
Lowest to $3.4290
ECAD model for S25FL128LAGMFI003
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3.3V 4Mbit 512K x 8bit 8ns 8-Pin UFDFPN T/R
Lowest to $43.8698
ECAD model for M25P40-VMC6TGB
Micron Technology Inc.
JUA4 .4G+2G DDR*32.2 TFBGA137
Need more? Email Us
ECAD model for NANDCBR4N9BZBC5E
Cypress Semiconductor Corp
IC FLASH 256M PARALLEL 44FBGA / FLASH - NOR Memory IC 256Mb (16M x 16) Parallel 108 MHz 80 ns 44-FBGA (7.5x5)
Need more? Email Us
ECAD model for S29VS256RABBHI010
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O, QPI 133 MHz 8-SOIC
Lowest to $8.7970
ECAD model for S25FL128LAGMFV010

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention