The STMicroelectronics ZMM9V1 1N4739A is a high-precision Zener diode designed for use in a variety of electronic applications. This Zener diode is known for its reliability and consistency, making it an ideal choice for voltage regulation and protection purposes in electronic circuits. With its precise voltage control capabilities, it is commonly used in power supply circuits, voltage reference applications, and as a surge protector in sensitive electronics.
Key Features:
- Zener Voltage: The ZMM9V1 1N4739A has a nominal Zener voltage of 9.1V, which is ideal for providing a stable reference voltage in a circuit.
- Power Dissipation: This diode can dissipate up to 1W of power, which allows it to handle moderate levels of power in a circuit without overheating.
- Tolerance: It offers a standard tolerance of ±5%, ensuring precise voltage regulation for the most demanding applications.
- Package: The device is available in a DO-41 package, which is a standard through-hole mounting configuration, making it easy to install on printed circuit boards.
- Temperature Stability: The ZMM9V1 1N4739A operates effectively over a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.
- Low Dynamic Impedance: The diode's low dynamic impedance ensures that it provides a stable Zener voltage even when the load current varies.
Applications:
The versatility of the STMicroelectronics ZMM9V1 1N4739A Zener diode makes it suitable for a wide range of applications, including:
- Voltage regulation in power supplies
- Overvoltage protection for sensitive components
- Waveform clipping and shaping
- Reference elements in precision circuits
- Switching operations in digital electronics
With its combination of features, the ZMM9V1 1N4739A from STMicroelectronics is an excellent choice for designers and engineers looking for a reliable Zener diode with consistent performance.