Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1204644-Z8440AB1
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z8440AB1 CAD Model

Description

The Z8440AB1 is a high-performance product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This particular device is part of ST's extensive range of microcontroller and processor units, engineered to meet the demanding needs of modern electronic applications.

Key Features

  • Advanced Architecture: At the heart of the Z8440AB1 lies a sophisticated architecture designed to deliver efficient processing capabilities, making it suitable for complex computations and control tasks.
  • High-Speed Connectivity: The product includes a variety of communication interfaces, allowing for high-speed data transfer and connectivity with other components in a system.
  • Low Power Consumption: Designed with power efficiency in mind, the Z8440AB1 ensures that devices can maintain optimal performance while minimizing energy usage.
  • Robust Security Features: Security is a paramount concern in today's connected world, and the Z8440AB1 comes equipped with advanced security measures to protect data integrity and prevent unauthorized access.
  • Wide Operating Temperature Range: This product is built to withstand harsh environmental conditions, ensuring reliable operation across a broad range of temperatures.

Applications

The versatility of the Z8440AB1 makes it ideal for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Solutions
  • Consumer Electronics

Technical Specifications

For engineers and designers considering the Z8440AB1 for their projects, detailed technical specifications can be found in the product datasheet provided by STMicroelectronics. The datasheet includes information on the processor's clock speed, memory configuration, input/output options, and physical package details.

STMicroelectronics is committed to delivering high-quality products with exceptional support. The Z8440AB1 is backed by a comprehensive ecosystem, including development tools, software libraries, and community forums, to facilitate product development and accelerate time-to-market.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for WS57C191B-55ZMB
Cree/Wolfspeed
Need more? Email Us
ECAD model for XTEAWT-0-2A0-S30-FB-0003
NEC
Need more? Email Us
ECAD model for UPD17218GT521
Torex Semiconductor Ltd
LDO Regulator Positive 3.3V/4.2V 300mA 5-Pin SOT-25 T/R
Need more? Email Us
ECAD model for XC6403FV88MR
Panjit
Diode Zener Single 16V 5% 500mW 2-Pin Mini-MELF T/R
Need more? Email Us
ECAD model for ZMM55C16T/R13
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XC62FJ2802PR-G
Zentrum Mikroelektronik Dresden AG
SRAM Chip Async Single 5V 64K-bit 8K x 8 70ns 28-Pin SOP
Need more? Email Us
ECAD model for U6264ASC07LLP
Weltrend
Need more? Email Us
ECAD model for WT8046N243
Torex Semiconductor Ltd
IC REG LINEAR 3.3V 200MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Lowest to $0.2109
ECAD model for XC6505A331PR-G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention