EN
  • EN
  • DE

XC6403FV88MR

Part No XC6403FV88MR
Manufacturer Torex Semiconductor Ltd
Catalog Custom Parts (U - Z)
Description LDO Regulator Positive 3.3V/4.2V 300mA 5-Pin SOT-25 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1166165-XC6403FV88MR
Categories Custom Parts
Manufacturer Torex Semiconductor Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC6403FV88MR CAD Model

Description

The XC6403FV88MR is a synchronous step-down DC-DC converter manufactured by Torex Semiconductor Ltd. These converters are designed to efficiently convert a higher DC voltage to a lower DC voltage, often used in battery-powered applications to maximize battery life. It features high efficiency, low power consumption and a small form factor.

Applications:

  • Mobile Phones: Power management for various sub-systems within the phone.
  • Portable Media Players: Regulating voltage for display, audio and processing components.
  • Digital Cameras: Powering image sensors and related circuitry.
  • Wearable Devices: Voltage regulation in smartwatches and fitness trackers.
  • IoT Devices: Power management in sensors and communication modules.

Features:

  • High Efficiency: Synchronous rectification minimizes power loss.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Small Package: Compact form factor for space-constrained applications.
  • Overcurrent Protection: Protects the converter and load from damage.
  • Soft-Start Function: Limits inrush current during startup.
  • Under-Voltage Lockout (UVLO): Prevents operation at low input voltages.

Benefits:

  • Prolonged Battery Life: High efficiency and low quiescent current maximize battery runtime.
  • Reduced Heat Dissipation: Efficient operation minimizes heat generation.
  • Compact Design: Small package allows for miniaturization of electronic devices.
  • Enhanced System Reliability: Protection features ensure robust operation.
  • Stable Output Voltage: Provides a regulated voltage under varying load conditions.

Additional Details:

The XC6403FV88MR utilizes a PWM (Pulse Width Modulation) control scheme to regulate the output voltage. The switching frequency is typically in the MHz range, allowing for the use of smaller external components. The input voltage range typically extends from 2.5V to 5.5V, and the output voltage is adjustable via external resistors. Refer to the manufacturer's datasheet for specific electrical characteristics, thermal performance, and application circuit recommendations. The converter may also include features like enable/disable control and power-good indicator. The datasheet provides comprehensive information for integrating the device into your application.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Xicor Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess