The XO110ABW is a cutting-edge electronic component from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This high-performance device is designed to meet the rigorous demands of modern electronic systems, providing a perfect solution for a wide range of applications.
Key Features
- High Precision: The XO110ABW offers excellent stability and accuracy, making it suitable for applications that require precise timing and control.
- Durability: Built to withstand tough conditions, this product maintains its performance over a wide temperature range and is resistant to mechanical shocks and vibrations.
- Low Power Consumption: It is designed for energy efficiency, which is crucial for battery-powered devices and applications that need to minimize power usage.
- Compact Size: The small form factor of the XO110ABW allows for integration into space-constrained designs without compromising functionality.
Applications
The versatility of the XO110ABW makes it an ideal choice for a variety of applications, including but not limited to:
- Telecommunications systems
- Consumer electronics
- Automotive electronics
- Industrial control systems
- Medical devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
Specific range (e.g., 2.5V to 5.5V) |
| Operating Temperature |
Specific range (e.g., -40°C to 85°C) |
| Frequency Range |
Specific range (e.g., 1MHz to 50MHz) |
| Package Type |
Surface-mount or through-hole (as applicable) |
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The XO110ABW is subjected to rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability.
Ordering Information
To purchase the XO110ABW or obtain more information about pricing and availability, please contact STMicroelectronics or an authorized distributor. Detailed datasheets and technical support are also available to assist with your product integration.
Note: The values for supply voltage, operating temperature, frequency range, and package type are placeholders and should be replaced with the actual specifications of the XO110ABW product.