LT1144IS8 Voltage Converter by Linear Technology
The LT1144IS8 is a high-performance voltage converter designed by Linear Technology, a trusted name in the field of power management integrated circuits. This device is particularly engineered to deliver efficient voltage inversion with a minimal footprint, making it an ideal solution for a wide range of applications where space and power efficiency are critical.
Key Features
- High Efficiency: The LT1144IS8 offers high efficiency, which can reach up to 85% for various loads, ensuring minimal power loss during voltage conversion.
- Low Power Consumption: With its quiescent current under 100µA, this voltage converter is optimized for battery-powered and energy-sensitive applications.
- Wide Input Voltage Range: It operates with an input voltage range of 3.5V to 100V, providing versatility for different power sources and conditions.
- Adjustable Output: Users can set the output voltage to their desired level, which provides flexibility for different design requirements.
- High Frequency Operation: The device supports switching frequencies up to 100kHz, allowing for smaller external components and reduced noise.
- Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature ranges, protecting it from overheating.
Applications
The LT1144IS8 is suited for a variety of applications, including but not limited to:
- Portable devices requiring extended battery life
- Power supply circuits needing a negative voltage rail
- Industrial control systems
- Automotive applications
- Telecommunication systems
Package and Quality
The LT1144IS8 is packaged in an 8-lead SOIC, which is compact and suitable for surface-mount technology, contributing to a reduction in overall PCB size. Linear Technology ensures high-quality standards for reliability and performance, making the LT1144IS8 a dependable choice for designers and engineers seeking to incorporate a robust voltage converter into their systems.