EN
  • EN
  • DE

X0202MA 2BL2

Part No X0202MA 2BL2
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 600V 1.25A TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features SCR 600 V 1.25 A Sensitive Gate Through Hole TO-92-3
Manufacturer STMicroelectronics
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name X0202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Part Number X0202MA2BL2, -497-6810-2, 497-6810-6-ND, -497-6810-1, 497-6810-3, 497-6810-2-ND, 497-6810-1, 497-6810-2, X0202MA 2BL2-ND, 497-6810-6INACTIVEINACTIVE, 497-6810-6INACTIVEINACTIVE-ND, 497-6810-6, 497-6810-6INACTIVE
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903443-X0202MA 2BL2
Ultra Librarian 3D Model Ultra Librarian X0202MA 2BL2 CAD Model

Description

The Product X0202MA 2BL2 by STMicroelectronics is a high-performance, sensitive gate silicon-controlled rectifier (SCR) designed for micro-amperage loads. It is a part of STMicroelectronics' well-regarded SCR product line, known for their reliability and efficiency in various applications. This SCR is tailored for operation in limited space applications where power density is a critical factor.

Key Features

  • Voltage Capacity: The X0202MA 2BL2 is capable of withstanding voltages up to 600 V, ensuring stability and robustness in high-voltage environments.
  • Current Rating: It offers a current rating of 0.8 A, which is suitable for a range of light to medium power applications.
  • Sensitivity: With a gate trigger current of 200 µA, this SCR is highly sensitive, making it ideal for applications that require precise control over the firing of the SCR.
  • Package: Encased in a TO-92 package, the device is compact and suitable for through-hole mounting, providing ease of integration into various circuit designs.
  • Operating Temperature: The device operates effectively in a wide temperature range, from -40°C to 125°C, making it versatile for use in diverse environmental conditions.

Applications

The versatility of the X0202MA 2BL2 SCR allows it to be used in a wide array of applications. It is particularly well-suited for control systems in the automotive industry, such as ignition circuits and voltage regulation modules. Additionally, it can be employed in lamp dimmers, motor control circuits, and overvoltage crowbar protection in power supplies. Its sensitive gate allows for direct interfacing with microcontrollers for enhanced control.

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The X0202MA 2BL2 SCR is manufactured using state-of-the-art technologies and undergoes rigorous testing to ensure its performance under various conditions. With its robust design and proven track record, the X0202MA 2BL2 is a reliable choice for designers and engineers looking for a SCR that offers both precision and durability.

You May Also Be Interested in

Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2163 $50.8305
565+ $0.1775 $100.2875
875+ $0.1719 $150.4125
1,205+ $0.1664 $200.5120
1,555+ $0.1608 $250.0440
2,085+ $0.1442 $300.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,890 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess