EN
  • EN
  • DE

X0202NN 5BA4

Part No X0202NN 5BA4
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 800V 1.25AMP SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.45V
Current - On State (It (AV)) (Max) 800mA
Current - On State (It (RMS)) (Max) 1.25A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 22.5A, 25A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 093078-X0202NN 5BA4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X0202NN 5BA4 CAD Model

Description

The Product X0202NN 5BA4 is a cutting-edge semiconductor component manufactured by STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to meet the rigorous demands of modern electronic applications, providing reliability, efficiency, and superior performance.

Key Features:

  • High Current Rating: The X0202NN 5BA4 is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Power Consumption: Despite its high performance, this component is engineered to consume minimal power, contributing to energy efficiency in the end application.
  • Robust Thermal Performance: With an excellent thermal design, the X0202NN 5BA4 ensures consistent performance even under varying temperature conditions.
  • Compact Form Factor: The small footprint of the X0202NN 5BA4 allows for integration into space-constrained designs without compromising functionality.

Applications:

The versatility of the X0202NN 5BA4 enables its use across a wide range of applications, including:

  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Units
  • Consumer Electronic Devices
  • Telecommunication Infrastructure

Quality and Reliability:

STMicroelectronics is committed to delivering products that surpass industry standards for quality and reliability. The X0202NN 5BA4 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the stringent requirements of both commercial and industrial clients.

Technical Specifications:

For detailed technical specifications, designers and engineers are encouraged to refer to the datasheet of Product X0202NN 5BA4, which provides comprehensive information on electrical characteristics, pin configurations, package details, and operational guidelines.

Support and Resources:

STMicroelectronics provides extensive support and a wealth of resources for the X0202NN 5BA4, including technical documentation, reference designs, and customer support services to facilitate seamless integration into your projects.

Note: The information provided here is a general overview of the Product X0202NN 5BA4. For complete product details and the latest information, please visit the STMicroelectronics official website or contact their support team.

You May Also Be Interested in

Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Littelfuse Inc.
SCR NON-SENS 200V 16A TO-263
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2973 $50.5410
415+ $0.2439 $101.2185
635+ $0.2363 $150.0505
875+ $0.2287 $200.1125
1,135+ $0.2211 $250.9485
1,515+ $0.1982 $300.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess