EN
  • EN
  • DE

X-NUCLEO-IHM11M1

Part No X-NUCLEO-IHM11M1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description NUCLEO BRD STSPIN230 MOTOR DRVR / Low voltage three-phase brushless DC motor driver expansion board based on STSPIN230 for STM32 Nucleo
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Platform Nucleo
Type Power Management
Function Motor Control/Driver
Utilized IC / Part STSPIN230
Contents Board
Win Source Part Number 795807-X-NUCLEO-IHM11M1
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Italy
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian X-NUCLEO-IHM11M1 CAD Model

Description

The X-NUCLEO-IHM11M1 is a high-performance stepper motor driver expansion board designed by STMicroelectronics, tailored for rapid prototyping and development of applications requiring precise stepper motor control. This board is part of the extensive STM32 Nucleo ecosystem, allowing for seamless integration with STM32 Nucleo microcontroller boards and a wide range of other expansion boards, making it a versatile choice for developers and engineers.

Key Features

  • Compatible with bipolar stepper motors
  • Based on the advanced powerSTEP01 driver for microstepping
  • Supports a wide range of motor supply voltages (from 10.5 V to 85 V)
  • Maximum output current up to 10 A (with heat sinking)
  • Integrated microstepping controller with motion engine and SPI interface
  • Overcurrent, overtemperature, and short-circuit protection
  • Programmable speed profile and acceleration/deceleration ramps
  • Low RDS(on) power MOSFETs and non-dissipative current sensing

Applications

The X-NUCLEO-IHM11M1 is suitable for a broad range of applications requiring precise motor control and robust performance, such as:

  • 3D printers and CNC machines
  • Robotics and automation systems
  • Medical equipment
  • Surveillance and security cameras

Development Support

STMicroelectronics provides comprehensive support for the X-NUCLEO-IHM11M1 through software libraries and examples available in the STM32Cube software suite. This allows developers to quickly start their projects and focus on application development rather than low-level driver implementation. The board is also supported by a wide range of development tools, including the STM32CubeMonitor for motor parameter tuning and real-time monitoring.

For those looking to harness the power of the X-NUCLEO-IHM11M1, STMicroelectronics has ensured that this expansion board not only offers high performance but also the ease of use and flexibility required to accelerate the development process and reduce time to market for stepper motor-driven applications.

You May Also Be Interested in

DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
STMicroelectronics
NUCLEO BOARD STSPIN820 DRIVER
Lowest to $28.0224
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
Pimoroni Ltd
FLOTILLA RAINBOW RGB LED STRIP
Need more? Email Us
Rohm Semiconductor
SENSORSHIELD CARRIER BOARD / Multiple Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
M5Stack Technology Co., Ltd.
THERMAL CAMERA UNIT MLX90640
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7207 $74.1621
5+ $20.2837 $101.4185
8+ $19.6498 $157.1984
11+ $19.0160 $209.1760
14+ $18.3821 $257.3494
19+ $16.4805 $313.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess