EN
  • EN
  • DE

WS57C49C-35TI

Part No WS57C49C-35TI
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description HIGH SPEED 8K x 8 CMOS PROM/RPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1280605-WS57C49C-35TI
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C49C-35TI CAD Model

Description

Product Overview: WS57C49C-35TI

The WS57C49C-35TI is a high-performance integrated circuit from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to cater to the demanding needs of modern electronic applications, offering reliability and efficiency in a compact form factor.

Key Features

  • High-Speed Operation: The WS57C49C-35TI is engineered to operate at a fast speed, making it suitable for applications requiring quick data processing and high throughput.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, which is critical for battery-powered devices and applications where power conservation is essential.
  • Durable Construction: Built to withstand harsh conditions, the WS57C49C-35TI is robust and reliable, ensuring a long operational lifespan even in challenging environments.
  • Advanced Technology: Leveraging STMicroelectronics' cutting-edge technology, this product offers superior performance and is designed using the latest advancements in semiconductor design.

Applications

The versatility of the WS57C49C-35TI allows it to be used across a wide range of applications. It is particularly well-suited for high-speed computing systems, advanced communication devices, and sophisticated control systems where precision and reliability are paramount. Its robust design also makes it an excellent choice for industrial applications that require components to operate reliably under extreme conditions.

Technical Specifications

Parameter Value Operating Speed 35ns Operating Temperature -40°C to +85°C Package Type TI (Industry Standard)

In summary, the WS57C49C-35TI by STMicroelectronics is a testament to the company's commitment to providing advanced, reliable, and efficient semiconductor solutions. Its integration into your projects promises to deliver the performance and durability required for today's high-tech electronic demands.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess