EN
  • EN
  • DE

WS57C49B-55D

Part No WS57C49B-55D
Manufacturer STMicroelectronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1209828-WS57C49B-55D
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS57C49B-55D CAD Model

Description

STMicroelectronics Product Overview: WS57C49B-55D

The WS57C49B-55D is a high-performance integrated circuit (IC) from the renowned manufacturer STMicroelectronics, designed to cater to a wide range of applications in the electronics industry. This product is recognized for its reliability, durability, and the innovative technology that STMicroelectronics is known for.

Key Features

  • Memory Storage: The WS57C49B-55D is equipped with a robust memory storage system, making it ideal for applications that require efficient data management and retrieval.
  • Speed: With a speed rating of 55 ns, this IC delivers rapid data access, which is crucial for high-speed computing applications and systems that demand quick response times.
  • Package: The component comes in a convenient package that is designed to facilitate easy integration into various circuit designs and printed circuit boards (PCBs).
  • Temperature Range: It operates effectively within a broad temperature range, ensuring stability and performance even under challenging environmental conditions.
  • Quality and Reliability: As with all STMicroelectronics products, the WS57C49B-55D is manufactured to meet high-quality standards, ensuring reliability for critical applications.

Applications

The versatility of the WS57C49B-55D allows it to be employed in a diverse array of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices
  • Computer peripherals

Why Choose the WS57C49B-55D?

Choosing the WS57C49B-55D for your project means opting for a product that is backed by STMicroelectronics' reputation for excellence. This IC not only provides the technical specifications required for demanding applications but also offers the peace of mind that comes with using components from a trusted industry leader. Whether you're developing cutting-edge technology or looking for a reliable solution for standard electronics, the WS57C49B-55D is an excellent choice that combines performance with steadfast quality.

For detailed specifications, application notes, and further information, customers are encouraged to visit the STMicroelectronics official website or contact their local sales representative.

You May Also Be Interested in

TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us
Microchip Technology
IC Mux Crossbar Sw Usb VFBGA40
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Siemens
Powmod Wmn 125A 5G 3PH in 1PH Out
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess