EN
  • EN
  • DE

ATMEGA163L-4AC

Part No ATMEGA163L-4AC
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 4MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number ATMEGA163
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566639-ATMEGA163L-4AC
Ultra Librarian 3D Model Ultra Librarian ATMEGA163L-4AC CAD Model

Description

Microchip Technology's ATMEGA163L-4AC Microcontroller

The ATMEGA163L-4AC is a powerful and versatile microcontroller from the renowned manufacturer Microchip Technology. This integrated circuit is a member of the popular AVR microcontroller family, which is well-known for its high performance, low power consumption, and ease of use. The ATMEGA163L-4AC is designed to support a wide range of applications, from consumer electronics to industrial control systems.

This microcontroller operates at a voltage range of 2.7V to 5.5V, which makes it ideal for battery-powered applications and portable devices. The ATMEGA163L-4AC is equipped with 16KB of in-system programmable flash memory, allowing for a robust storage solution for your application's firmware and data. In addition, it offers 512 bytes of EEPROM and 1KB of internal SRAM, providing ample space for data storage and manipulation.

The ATMEGA163L-4AC features a 4 MHz internal oscillator, which can be utilized to drive the microcontroller's operation without the need for external clocking components, thereby reducing the overall system cost and complexity. It also supports a wide range of external clock sources, giving developers the flexibility to choose the best clocking solution for their specific application needs.

With 32 general-purpose I/O lines, this microcontroller allows for extensive interfacing with peripheral devices and sensors. It also includes a variety of peripherals such as three flexible timer/counters with compare modes, an internal and external interrupt system, a serial programmable USART, a byte-oriented Two-Wire Serial Interface, a programmable Watchdog Timer with internal oscillator, and five software selectable power saving modes.

The ATMEGA163L-4AC is also designed with robust protection features, including an on-chip analog comparator and brown-out detection, which enhance the reliability and longevity of the applications it powers. All these features are packed into a 44-lead TQFP package, making it compact enough for space-constrained applications while still providing the necessary I/O and functionality for complex tasks.

Overall, the ATMEGA163L-4AC from Microchip Technology is a highly capable microcontroller that offers an excellent balance of power efficiency, processing capability, and advanced features, making it a top choice for designers and engineers looking to develop sophisticated electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess