EN
  • EN
  • DE

WS57C191C-35DMB

Part No WS57C191C-35DMB
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1011253-WS57C191C-35DMB
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WS57C191C-35DMB CAD Model

Description

Introducing the STMicroelectronics WS57C191C-35DMB

The STMicroelectronics WS57C191C-35DMB is a top-tier integrated circuit that epitomizes the fusion of robust performance and reliability. Designed for applications requiring high-speed and high-density storage, this product is an ideal choice for a wide range of electronic devices.

Key Features

  • Capacity: The WS57C191C-35DMB boasts a substantial memory capacity that allows for efficient data management and storage, making it suitable for complex applications.
  • Speed: With a 35ns access time, this product offers swift read and write operations, ensuring that your systems run smoothly and efficiently.
  • Package: Housed in a durable package, the WS57C191C-35DMB is designed to withstand the rigors of daily operation, providing a reliable solution for industrial and commercial applications.
  • Low Power Consumption: Energy efficiency is a hallmark of this product, minimizing power usage without sacrificing performance, which is critical for battery-powered and energy-sensitive devices.

Applications

The WS57C191C-35DMB is versatile and can be employed in a variety of applications, including:

  • Embedded systems
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Computing devices

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the WS57C191C-35DMB is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards. Customers can trust in the reliability and longevity of this product, even in the most demanding environments.

Technical Support and Resources

STMicroelectronics provides comprehensive technical support for the WS57C191C-35DMB, including detailed datasheets, application notes, and design resources. Engineers and developers can access a wealth of information to assist with integration and troubleshooting, ensuring a smooth development process from concept to production.

Whether you are developing the next generation of consumer electronics or working on critical industrial applications, the WS57C191C-35DMB from STMicroelectronics offers the performance, durability, and support you need to succeed.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess