EN
  • EN
  • DE

BWS4805

Part No BWS4805
Manufacturer Power-One
Catalog END - OF - LIFE
Description BWS DC/DC converters(2.5 WATT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Power-One
Win Source Part Number 1156519-BWS4805
Manufacturer Homepage www.power-one.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BWS4805 CAD Model

Description

The Power-One BWS4805 is a DC-DC converter module designed to provide a regulated 5V output voltage from a 36-75V DC input voltage range. It is designed for use in various telecommunications, networking, and industrial applications where a stable and isolated power supply is required.

Applications:

  • Telecommunications equipment: Powering line cards, routers, and other telecom infrastructure.
  • Networking equipment: Supplying power to switches, servers, and network interface cards.
  • Industrial automation: Used in programmable logic controllers (PLCs), sensors, and other industrial control systems.
  • Distributed power architectures: Employed in systems requiring multiple isolated power rails.
  • Embedded systems: Powering microcontrollers, memory, and other components in embedded applications.

Features:

  • Wide Input Voltage Range: Operates from 36V to 75V DC, suitable for various battery voltages and power sources.
  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • High Efficiency: Achieves high efficiency, minimizing power dissipation and heat generation.
  • Overvoltage Protection (OVP): Protects the load from excessive voltage, preventing damage to connected devices.
  • Overcurrent Protection (OCP): Limits the output current to a safe level, preventing damage from short circuits or overloads.
  • Overtemperature Protection (OTP): Shuts down the converter if the temperature exceeds a safe limit, preventing thermal damage.
  • Remote On/Off Control: Allows remote control of the converter's output, enabling system-level power management.
  • Compact Size: Designed with a small footprint for space-constrained applications.

Benefits:

  • Reliable Power: Delivers a stable and regulated 5V output voltage, ensuring reliable operation of connected devices.
  • Safety: Provides isolation and protection features, enhancing safety and preventing damage from electrical faults.
  • Efficiency: Minimizes power dissipation, reducing operating costs and extending battery life in portable applications.
  • Flexibility: Operates from a wide input voltage range and offers remote on/off control, providing flexibility in system design.
  • Ease of Use: Simple to integrate into existing systems, reducing design and development time.

Additional Details:

The BWS4805 typically uses switching regulation to efficiently convert the input voltage to the desired 5V output. The isolation is typically achieved using a transformer within the DC-DC converter. It's crucial to consult the Power-One datasheet for precise specifications, including input/output ripple, isolation voltage, and operating temperature range. Ensure proper heat sinking is implemented depending on the load and environmental conditions to maintain optimal performance and longevity. Verify all electrical parameters for your design through testing or simulation, since datasheets can change without notice.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
Complementary MOSFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess