Products specifications

Categories Integrated Circuits (ICs)
Features Hot Swap Controller, Monitor 2 Channel PCI Express® 36-TQFN (6x6)
Manufacturer Maxim Integrated
Series VariableSpeed/BiLevel™
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-WFQFN Exposed Pad
Case / Package 36-TQFN (6x6)
Family Name MAX5970
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925486-MAX5970ETX+
Ultra Librarian 3D Model Ultra Librarian MAX5970ETX+ CAD Model

Description

Maxim Integrated's MAX5970ETX+ Hot-Swap Controller

The MAX5970ETX+ is a highly integrated, feature-rich hot-swap controller from Maxim Integrated, designed to increase the reliability and flexibility of power management systems. This advanced controller enables safe insertion and removal of circuit boards from live backplanes, preventing glitches on the power rail and protecting both the electronic card and the host system from the dangers of current surges and excessive heat dissipation.

Encased in a compact 36-pin TQFN-EP package, the MAX5970ETX+ operates over a wide input voltage range of 1V to 16V, making it a versatile solution for various applications including servers, storage systems, and telecommunications equipment. The device offers programmable overcurrent protection to ensure the safety of the system components by monitoring the load current through an external sense resistor and responding to overcurrent events with a user-defined delay.

The controller's built-in charge pump drives external n-channel MOSFETs, eliminating the need for external components and simplifying the design. A unique feature of the MAX5970ETX+ is its integrated ADC (analog-to-digital converter), which provides digital measurements of voltage, current, and temperature, allowing for precise monitoring and control of the power environment. This data can be communicated via the I²C-compatible 2-wire serial interface, enabling system diagnostics and enhancing predictive maintenance capabilities.

With its adjustable under-voltage and over-voltage lockout settings, the MAX5970ETX+ ensures that the power supply remains within safe operating conditions. The device also includes a programmable fault timer and circuit breaker functionality to provide additional layers of protection. For applications requiring sequencing, the MAX5970ETX+ offers an external timing capacitor to set the power-up and power-down timing sequences.

Maxim Integrated's commitment to reliability is reflected in the MAX5970ETX+'s extended temperature range of -40°C to +85°C, ensuring stable operation in harsh environments. Whether used in high-availability systems or in hot-swappable units, the MAX5970ETX+ stands out as a robust and efficient solution for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $38.4091
ECAD model for LTC4217IDHC
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $18.2799
ECAD model for MAX5901ACEUT
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to $51.9936
ECAD model for MAX5921AESA+
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to $5.1217
ECAD model for LTC4232IDHC
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to $9.7311
ECAD model for MAX15096GWE+T
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to $2.6986
ECAD model for MAX5901LAEUT

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention