EN
  • EN
  • DE

WS27C256L-12DMB

Part No WS27C256L-12DMB
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description Military 32K x 8 CMOS EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1280573-WS27C256L-12DMB
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS27C256L-12DMB CAD Model

Description

The WS27C256L-12DMB is a high-speed, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device designed and manufactured by STMicroelectronics, a global semiconductor leader. This EEPROM offers a 256 Kilobit capacity and is organized as 32,768 words by 8 bits, providing ample storage for firmware, calibration data, or small application code segments in a variety of electronic systems.

Key Features

  • Memory Size: 256 Kbit (32K x 8)
  • Access Time: 120 ns, facilitating quick data retrieval and enhancing overall system performance.
  • Operating Voltage: 5V ± 10%, accommodating standard digital circuit levels and ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Programming Voltage: 12.75V ± 0.25V, allowing for reliable programming of data into the memory cells.
  • Temperature Range: Commercial grade with an operating temperature range from 0°C to 70°C, suitable for most indoor applications.
  • Packaging: Delivered in a 28-pin DIP (Dual In-line Package), making it easy to integrate into through-hole PCB designs.
  • Endurance: Offers high data retention and erase/write endurance, ensuring data integrity over an extended period.

Applications

The WS27C256L-12DMB EEPROM is versatile and can be used in various applications where reliable and non-volatile memory storage is essential. Common applications include:

  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Telecommunication devices
  • Consumer electronics

Reliability and Quality

STMicroelectronics is known for its commitment to quality and reliability. The WS27C256L-12DMB EEPROM is no exception and has been rigorously tested to meet the high standards expected from ST products. This ensures that customers can rely on this EEPROM for their critical data storage needs.

Ordering Information

For ordering the WS27C256L-12DMB EEPROM or obtaining detailed specifications, customers can visit the STMicroelectronics website or contact their local sales office. ST provides comprehensive technical support and documentation to assist with product integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess