Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Millicandela Rating 230μcd
Parts Dimension 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm)
Color Red
Configuration 5 x 7
Interface Parallel, 8-Bit
Manufacturer Pack Quantity 10
MSL Level 1 (Unlimited)
Win Source Part Number 1178983-HCMS-2975
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCMS-2975 CAD Model

Description

The electronic component with Id 596503 is a red optoelectronic product from Broadcom Limited.

  • Configuration: It has a 5 x 7 configuration.
  • Interface: It has an 8-bit parallel interface.
  • Millicandela Rating: The millicandela rating is 230μcd.
  • Manufacturer Pack Quantity: The manufacturer pack quantity is 10.
  • MSL Level: The MSL level is 1 (unlimited).
  • Parts Dimension: The parts dimension is 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm).
  • Voltage Forward (Vf): The voltage forward (Vf) is not specified.
  • Supply and Demand: The supply and demand status is limited.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory with Battery Switch-Over
Need more? Email Us
ECAD model for SP704EN
OSRAM Opto Semiconductors Inc.
DISPLAY 4CHAR .150" RED / Dot Matrix Display Module 5 x 7 Red 1.7V Serial 0.70" L x 0.29" W x 0.10" H (17.80mm x 7.40mm x 2.50mm)
Need more? Email Us
ECAD model for ISD2010
Broadcom Limited
Eight Character 5 mm Smart Alphanumeric Display | LED DISPLAY 5X7 8CHAR 5MM YLW
Need more? Email Us
ECAD model for HDSP-2531
Kingbright Corporation
LED MATRIX 5X7 2 630NM RED
Need more? Email Us
ECAD model for TC20-11SURKWA
OSRAM Opto Semiconductors Inc.
Serial Input Alphanumeric Industrial Display | DISPLAY 4CHAR .200" HI EFF GREEN
Need more? Email Us
ECAD model for ISD2313
Panasonic
Need more? Email Us
ECAD model for MA368
Adafruit Industries LLC
RGB MATRIX SHIELD FOR ARDUINO
Need more? Email Us
ECAD model for 2601
Kingbright Corporation
LED MATRIX 5X7 1.2\
Need more? Email Us
ECAD model for TA12-11GWA
Broadcom Limited
LED DISPLAY 5X7 8CHAR 5MM HER / Dot Matrix Display Module 5 x 7 Red Serial 1.69" L x 0.45" W x 0.21" H (42.93mm x 11.43mm x 5.33mm)
Need more? Email Us
ECAD model for HCMS-2972

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.0299 $66.0299
3+ $54.1784 $162.5352
4+ $52.4854 $209.9416
6+ $50.7923 $304.7538
7+ $49.0992 $343.6944
9+ $44.0199 $396.1791
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention