EN
  • EN
  • DE

NCP45520IMNTWG-H

Part No NCP45520IMNTWG-H
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Advanced Load Management
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series ecoSWITCH
Packaging Reel - TR
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 0.5 V ~ 13.5 V
Supply Voltage 3 V ~ 5.5 V
Current - Output (Maximum) 10.5A
Rds On (Typ) 12.8 mOhm
Features Slew Rate Controlled
Fault Protection Over Temperature, UVLO
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VFDFN Exposed Pad
Manufacturer Package 8-DFN (2x2)
Win Source Part Number 1230280-NCP45520IMNTWG-H
Manufacturer Homepage www.onsemi.com
Family Name NCP45520
Introduction Date June 14, 2012
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP45520IMNTWG-H CAD Model

Description

ON Semiconductor NCP45520IMNTWG-H Voltage Regulator IC

The ON Semiconductor NCP45520IMNTWG-H is a cutting-edge voltage regulator integrated circuit (IC) designed for high-performance applications that require precise voltage control. This regulator is part of ON Semiconductor's renowned portfolio of power management solutions, and it is engineered to meet the rigorous demands of a wide array of electronic devices.

The NCP45520IMNTWG-H boasts an impressive feature set that includes a wide input voltage range, high accuracy, and low dropout voltage. This makes it an ideal choice for sensitive applications such as RF circuits, portable devices, and embedded systems where stable and reliable power supply is crucial for optimal performance.

Key Features:

  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for various power supply scenarios.
  • High Output Accuracy: Ensures precise voltage regulation, which is vital for maintaining the integrity of sensitive electronic components.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue delivering a stable output even when the input supply voltage is very close to the output voltage, enhancing efficiency and battery life in portable applications.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, ensuring long-term reliability and safety.
  • Current Limit Protection: The built-in current limit protection guards against excessive current draw that could potentially damage the IC or the powered device.

The NCP45520IMNTWG-H is available in a compact, surface-mount package, which allows for a small footprint on the PCB and is suitable for space-constrained applications. Its robust design is complemented by a -40°C to +85°C operating temperature range, making it reliable in diverse environmental conditions.

Whether you're designing a sophisticated communication device, a portable medical instrument, or any other advanced electronic system, the ON Semiconductor NCP45520IMNTWG-H voltage regulator IC delivers the performance and reliability that your products require. With ON Semiconductor's commitment to quality, this IC stands as a solid foundation for your power management needs.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8432 $50.5920
145+ $0.6919 $100.3255
225+ $0.6703 $150.8175
310+ $0.6486 $201.0660
400+ $0.6270 $250.8000
535+ $0.5622 $300.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess