EN
  • EN
  • DE

VNQ6040STR-E

Part No VNQ6040STR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR QUAD HIGH SIDE PWRSSO36
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 5V ~ 28V
Current - Output (Maximum) 25A
Rds On 35mOhm
Features Auto Restart
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 36-PowerFSOP
Supplier Device Package PowerSSO-36
Family Part Number VNQ6040S
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 750620-VNQ6040STR-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNQ6040STR-E CAD Model

Description

The VNQ6040STR-E from STMicroelectronics is a cutting-edge high-side driver that is part of the VIPower M0-7 series. This robust device is designed to deliver outstanding performance for a wide range of automotive applications. It is particularly well-suited for driving resistive, inductive, and capacitive loads, including applications like automotive lamps, solenoids, and motors.

Key Features

  • Multiple Channel Outputs: This high-side driver features four independent channels, providing flexibility and control for various loads.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, the VNQ6040STR-E can handle the demanding electrical environments found in automotive applications.
  • Thermal Protection: The device includes over-temperature protection, ensuring reliable operation and preventing damage from overheating.
  • Current Limitation: Each channel has its own active current limitation to safeguard the system and the load.
  • Diagnostic Functions: Integrated diagnostic features provide feedback on the status of each channel, which is essential for maintaining system health and performance.

Applications

The VNQ6040STR-E's robust design and versatile features make it an ideal solution for a variety of automotive applications. It is commonly used in:

  • Car body controllers
  • Automotive lighting systems
  • Engine management systems
  • Power management modules

Reliability and Compliance

STMicroelectronics ensures that the VNQ6040STR-E meets the highest standards of quality and reliability. The device is compliant with the most stringent automotive industry requirements, including the AEC-Q100 standard for automotive integrated circuits. This ensures that the VNQ6040STR-E is not only powerful and versatile but also reliable for use in the harsh environments typical of automotive applications.

If you are looking for a high-side driver that offers both performance and reliability, the VNQ6040STR-E from STMicroelectronics is an outstanding choice for your automotive designs.

You May Also Be Interested in

Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3910 $52.7820
5+ $21.6542 $108.2710
8+ $20.9775 $167.8200
10+ $20.3008 $203.0080
13+ $19.6241 $255.1133
18+ $17.5940 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess