EN
  • EN
  • DE

MX16C451EQC

Part No MX16C451EQC
Manufacturer Macronix
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081228-MX16C451EQC
Categories OEM Parts(M-N)
Manufacturer Macronix
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX16C451EQC CAD Model

Description

The Macronix MX16C451EQC is a single-channel UART (Universal Asynchronous Receiver/Transmitter) designed for serial data communication. It is commonly used in embedded systems to interface with peripherals such as modems, printers, and other serial devices. Its features optimize efficiency and integration in diverse applications.

Applications

  • Embedded Systems: Interfacing microcontrollers with serial peripherals.
  • Industrial Control: Connecting to sensors, actuators, and other industrial devices.
  • Point-of-Sale (POS) Systems: Connecting to barcode scanners, receipt printers, and other POS peripherals.
  • Networking Equipment: Implementing serial communication in routers, switches, and modems.
  • Data Acquisition Systems: Collecting data from serial sensors and instruments.

Features

  • Single-Channel UART: Supports one serial communication channel.
  • Programmable Baud Rate Generator: Allows flexible selection of baud rates for various communication speeds.
  • FIFO Buffers: Includes transmit and receive FIFO (First-In, First-Out) buffers to minimize CPU intervention and improve data throughput.
  • Interrupt Controller: Generates interrupts to signal various events, such as data reception and transmission completion.
  • Modem Control Signals: Provides modem control signals (CTS, RTS, DSR, DTR, RI) for interfacing with modems and other serial devices.
  • Loopback Mode: Supports a loopback mode for diagnostic testing.

Benefits

  • Simplified Serial Communication: Provides a convenient and reliable interface for serial data communication.
  • Improved Data Throughput: FIFO buffers minimize CPU overhead and maximize data transfer rates.
  • Reduced CPU Load: Interrupts allow the CPU to perform other tasks while the UART handles serial communication.
  • Flexible Baud Rate Selection: Supports a wide range of baud rates to accommodate various serial devices.
  • Easy Integration: Designed for easy integration into embedded systems.

Additional Details

The MX16C451EQC is typically packaged in a small-outline integrated circuit (SOIC) package for easy surface mounting. It operates from a single 5V power supply. Detailed specifications, including baud rate ranges, operating temperature, and electrical characteristics, can be found in the Macronix datasheet. Software drivers and example code are often available to facilitate integration into embedded systems. Consider the specific application requirements, such as baud rate, data format, and modem control signals, when selecting the appropriate UART for your design.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess