EN
  • EN
  • DE

VNQ5027AK-E

Part No VNQ5027AK-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Quad channel high side driver with analog current sense for automotive applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series VIPower
Packaging Tube
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 4.5 V ~ 36 V
Current - Output (Maximum) 29A
Rds On (Typ) 27 mOhm (Maximum)
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature Range -40°C ~ 150°C (TJ)
Package PowerSSO-24 Exposed Bottom Pad
Manufacturer Package PowerSSO-24
Win Source Part Number 1279649-VNQ5027AK-E
Manufacturer Homepage www.st.com
Family Name VNQ5027AK
Introduction Date November 17, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNQ5027AK-E CAD Model

Description

The VNQ5027AK-E from STMicroelectronics is a high-side driver that is part of the VIPower M0-7 H-Bridge family. This advanced automotive-grade product is designed to drive resistive or inductive loads with one side connected to the ground. It is an ideal solution for a variety of applications including automotive controls, lighting systems, and industrial automation.

Key Features

  • Multiple Channels: The VNQ5027AK-E features dual-channel capability, allowing it to control two separate loads independently.
  • High Voltage Compatibility: This high-side driver can handle a wide range of operating voltages from 5.5V up to 36V, making it versatile for different automotive and industrial environments.
  • High Current Rating: Each channel can sustain a continuous current of up to 28A, providing robust performance for high-power applications.
  • Thermal Protection: With built-in thermal shutdown, the device ensures safe operation by preventing overheating and potential damage to the system.
  • Diagnostic Functions: Integrated diagnostic features provide feedback on the status of the driver, such as open load detection, which enhances system reliability and simplifies troubleshooting.
  • Protection Features: The VNQ5027AK-E includes overvoltage, undervoltage, and loss of ground protection, safeguarding the device and the load under abnormal conditions.

Applications

The VNQ5027AK-E is suitable for a wide range of applications including:

  • Automotive lighting control
  • Automotive motor control
  • Industrial automation systems
  • DC motor driving
  • Relay and solenoid driving

Quality and Standards

As a product of STMicroelectronics, a leader in semiconductor solutions, the VNQ5027AK-E meets the highest quality and reliability standards. It is designed to comply with rigorous automotive qualifications, ensuring performance and durability in harsh environments.

For designers and engineers looking for a reliable high-side driver capable of handling significant power levels with advanced protection and diagnostic features, the VNQ5027AK-E is an excellent choice that combines performance with safety and ease of use.

You May Also Be Interested in

ON Semiconductor
IC PWR SWITCH N-CHAN 1:1 12DFN / ecoSWITCH Advanced Load Management
Lowest to $0.9336
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
OMNIFET III fully protected low-side driver
Lowest to $0.8538
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5355 $57.6775
11+ $9.4651 $104.1161
17+ $9.1693 $155.8781
23+ $8.8735 $204.0905
30+ $8.5777 $257.3310
40+ $7.6904 $307.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess