EN
  • EN
  • DE

STPS2L60AFN

Part No STPS2L60AFN
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 100 µA @ 60 V
Mounting SMD (SMT)
Package / Case DO-221AC, SMA Flat Leads
Supplier Device Package SMAflat Notch
Operating Temperature - Junction 150°C
Base Product Number STPS2
Other Names 497-STPS2L60AFNTR,497-STPS2L60AFNCT,497-STPS2L60AFNDKR
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282064-STPS2L60AFN
Ultra Librarian 3D Model Ultra Librarian STPS2L60AFN CAD Model

Description

STPS2L60AFN Schottky Rectifier by STMicroelectronics

The STPS2L60AFN is a robust Schottky rectifier designed by STMicroelectronics, a leader in semiconductor solutions. This component is engineered to provide high-efficiency power conversion in a wide range of electronic applications. The STPS2L60AFN is a testament to STMicroelectronics' commitment to delivering high-performance devices that meet the rigorous demands of modern electronic circuits.

Key Features

  • Low Forward Voltage Drop: The STPS2L60AFN boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Junction Temperature: With a maximum operating junction temperature of 150°C, this Schottky rectifier can withstand high thermal environments, making it suitable for demanding applications.
  • Avalanche Capability: This device is capable of handling high surge currents, ensuring reliability and robustness during transient conditions.
  • Surface-Mount Package: The STPS2L60AFN comes in a surface-mount package, specifically the PowerFLAT™ 5x6, which allows for compact PCB design and efficient heat dissipation.

Applications

The STPS2L60AFN is ideal for a variety of applications where efficiency and thermal performance are critical. It is commonly used in:

  • Switching power supplies
  • Adapters and chargers
  • DC-DC converters
  • Free-wheeling diodes in motor control circuits
  • Power management systems

Technical Specifications

The STPS2L60AFN Schottky rectifier has the following technical specifications:

  • Average forward current: 2 A
  • Repetitive peak reverse voltage: 60 V
  • Non-repetitive peak forward surge current: 50 A
  • Forward voltage drop (typical): 0.55 V at 2 A
  • Operating junction temperature range: -40°C to 150°C

With its combination of low power loss, high temperature resilience, and compact footprint, the STPS2L60AFN is an excellent choice for designers looking to optimize their power management solutions. STMicroelectronics' dedication to quality and performance is clearly reflected in this efficient and reliable Schottky rectifier.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1592 $58.1080
885+ $0.1307 $115.6695
1,370+ $0.1266 $173.4420
1,890+ $0.1224 $231.3360
2,440+ $0.1184 $288.8960
3,265+ $0.1062 $346.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess