Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 150V
Current - Average Rectified (Io) (per Diode) 40A
Voltage - Forward (Vf) (Maximum) @ If 840mV @ 40A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 30μA @ 150V
Operating Temperature - Junction 175°C (Maximum)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 1261933-STPS80150CW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STPS80150CW
Introduction Date November 25, 2003
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STPS80150CW CAD Model

Description

STPS80150CW Power Schottky Rectifier

The STPS80150CW, manufactured by STMicroelectronics, is a state-of-the-art power Schottky rectifier designed for high-performance applications requiring low voltage drop and high current capability. This robust component is a perfect solution for a wide range of power conversion and management tasks in both commercial and industrial environments.

Key Features

  • Voltage Ratings: The STPS80150CW is capable of withstanding repetitive peak reverse voltages of up to 150V, making it suitable for high-voltage operations.
  • Current Capacity: With an average forward current of 80A, this device can handle significant power requirements, ensuring reliability in demanding situations.
  • High Surge Capability: Its surge current capability is excellent, enabling the device to manage the high transient currents often encountered in power circuits.
  • Low Forward Voltage Drop: The low forward voltage drop feature enhances overall system efficiency by reducing power losses during operation.
  • Package: The rectifier comes in a TO-247 package, known for its high-power dissipation and ease of mounting on a heatsink, which is critical for thermal management in high-power applications.

Applications

The STPS80150CW is versatile and can be used in various applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency converters
  • Freewheeling diodes in motor control circuits
  • Power factor correction circuits
  • Automotive charging systems

Reliability and Safety

STMicroelectronics is committed to delivering products that meet the highest standards of reliability and safety. The STPS80150CW is no exception, offering excellent thermal performance and a robust design to ensure long-term reliability. Its junction temperature range from -40°C to +175°C allows for operation in extreme conditions, while its compliance with RoHS and Halogen-Free standards reflects STMicroelectronics' dedication to environmental sustainability.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 36A TO-240AA
Need more? Email Us
ECAD model for MDD26-18N1B
IXYS
DIODE ARRAY GP 600V 30A TO-247AD
Need more? Email Us
ECAD model for DHG60C600HB
Vishay
30 Amp Schottky Barrier Rectifier 20 to 60 Volts | DIODE ARRAY SCHOTTKY 35V TO247AC
Need more? Email Us
ECAD model for MBR3035WT
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 45V TO220AB
Lowest to $0.5766
ECAD model for 12CTQ045
Diodes Incorporated
Diode Schottky 60V 5A 3-Pin(3+Tab) TO-220 Tube / DIODE ARRAY SCHOTTKY 60V TO220-3
Need more? Email Us
ECAD model for MBR1060CT-G1
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 20V TO220AB
Lowest to $2.2755
ECAD model for 47CTQ020
Taiwan Semiconductor
DIODE, SCHOTTKY, STANDARD, 15A,
Need more? Email Us
ECAD model for MBR15150CT C0G
WeEn Semiconductors
DIODE GEN PURP 600V 15A TO247 / Diode Array 1 Pair Common Cathode 600 V 15A Through Hole TO-247-3
Lowest to $2.3797
ECAD model for BYV415W-600PQ
Vishay
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-247AC T/R / DIODE ARRAY SCHOTTKY 45V TO247AC
Need more? Email Us
ECAD model for VS-MBR4045WT-N3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.6331 $64.8634
35+ $3.8015 $133.0525
53+ $3.6828 $195.1884
73+ $3.5638 $260.1574
94+ $3.4451 $323.8394
126+ $3.0887 $389.1762
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 913 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention