The VNL5090S5TR-E is a cutting-edge power management integrated circuit (IC) developed by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to the needs of modern electronic applications requiring efficient and reliable high-side driver capabilities.
Key Features
- High-Side Driver: The VNL5090S5TR-E operates as a high-side driver, making it suitable for driving loads that require a common ground with the control logic.
- Output Current Capability: It can deliver a continuous output current up to 1.5 A, ensuring robust performance for a wide range of applications.
- Low Standby Current: The IC features a low standby current, which is crucial for battery-powered devices where power conservation is vital.
- Integrated Protections: It includes overcurrent protection, thermal shutdown, and overvoltage clamp, providing a high level of reliability and safety for connected components.
- Diagnostic Functions: Diagnostic feedback via a status pin helps in monitoring the operation of the load, enhancing the system's reliability.
Applications
The VNL5090S5TR-E is versatile and can be utilized in various applications, including but not limited to:
- Automotive systems
- Industrial controls
- LED lighting
- Smart home devices
Technical Specifications
- Supply Voltage (VCC): 5.5 V to 36 V
- Output Current (IOUT): Up to 1.5 A
- Package: SO-8
- Temperature Range: -40°C to 150°C
With its robust design and comprehensive feature set, the VNL5090S5TR-E from STMicroelectronics is an excellent choice for designers looking to implement an efficient and reliable high-side switch in their next project.