EN
  • EN
  • DE

VND5T035AKTR-E

Part No VND5T035AKTR-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRIVER HIGH SIDE 2CH PWRSSO24 / Current Limit SW 2-IN 2-OUT to 55A Automotive 24-Pin PowerSSO EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 8 V to 36 V
Supply Voltage - Operating Not Required
Current - Output (Max) 30A
Rds On (Typ) 35 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package PowerSSO-24
Win Source Part Number 120141-VND5T035AKTR-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name VND5T035AK
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian VND5T035AKTR-E CAD Model

Description

The VND5T035AKTR-E from STMicroelectronics is a robust, high-performance double channel high-side driver IC, designed specifically for automotive applications. It is a part of the VIPower M0-5 family, which is renowned for its reliability and efficiency in controlling vehicle peripherals.

Key Features

  • Integrated Dual Channel: The device includes two independent high-side drivers that can control two different loads. This integration helps to reduce the complexity and the number of components required in automotive control units.
  • High Voltage Capability: With an operating voltage range from 5.5V to 36V, the VND5T035AKTR-E is suitable for 12V automotive systems, providing a wide range of flexibility in various vehicle electrical environments.
  • High Current Rating: Each channel can handle continuous current up to 35A, making it capable of driving significant loads such as motors and other power-hungry automotive peripherals.
  • Thermal Protection: The device includes over-temperature protection with non-dissipative thermal shutdown to ensure the IC's longevity and safe operation under high current conditions.
  • Load Current Monitoring: The VND5T035AKTR-E features analog current sense for each channel, providing real-time feedback for load monitoring and diagnostic functions.
  • Compliance with Automotive Standards: The driver IC is compliant with the stringent automotive qualification standards, including AEC-Q100, which ensures its reliability in the harsh automotive environment.

Applications

The VND5T035AKTR-E is ideal for a variety of automotive applications where high-side switching is required. It is commonly used in the control of automotive lights, motors, heaters, and other peripherals. The built-in diagnostics and protection features make it particularly well-suited for safety-critical applications where constant monitoring and reliability are paramount.

Package and Availability

The device comes in a compact PowerSSO-24 package, which is designed to minimize the PCB footprint while allowing for efficient heat dissipation. The VND5T035AKTR-E is available in tape and reel packaging, facilitating its use in high-volume manufacturing processes.

With its robust design, comprehensive feature set, and adherence to automotive industry standards, the VND5T035AKTR-E from STMicroelectronics represents a reliable and efficient solution for high-side driving applications in modern vehicles.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Diodes Incorporated
IC PWR DRIVER N-CHANNEL 1:1 8SO
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0725 $51.8125
59+ $1.7005 $100.3295
92+ $1.6474 $151.5608
126+ $1.5942 $200.8692
163+ $1.5411 $251.1993
218+ $1.3817 $301.2106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess