EN
  • EN
  • DE

VNH5019ATR-E

Part No VNH5019ATR-E
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 30MULTIPWRSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Automotive
Output Current 30A
Supply Voltage - Operating 5.5 V to 24 V
Voltage - Load 5.5 V to 24 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package MultiPowerSO-30
Win Source Part Number 398928-VNH5019A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VNH5019A-E
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian VNH5019ATR-E CAD Model

Description

STMicroelectronics VNH5019ATR-E Motor Driver

The VNH5019ATR-E from STMicroelectronics is a high-power, full-bridge motor driver integrated circuit (IC) designed to deliver efficient drive for automotive DC motors. This robust driver is capable of driving a large current and is most suitable for applications that require reliable control of high-power motors.

Key Features

  • High Load Capability: The VNH5019ATR-E can handle a continuous current of up to 30A, making it ideal for heavy-duty operations.
  • High Voltage Range: It operates within a voltage range of 5.5V to 24V, providing the flexibility needed for various automotive voltage requirements.
  • Thermal Protection: The device includes over-temperature shutdown and load dump protection, ensuring the longevity and reliability of both the motor driver and the motor itself.
  • Current and Voltage Sensing: The VNH5019ATR-E provides real-time feedback on the motor current and voltage, which can be used for monitoring and control purposes.
  • Diagnostic Features: It includes under-voltage and overvoltage shutdown, overcurrent and short circuit protection, and an open-load detection feature, offering comprehensive diagnostic capabilities.
  • Easy Interface: The driver can be easily interfaced with microcontrollers via standard digital input pins, making it user-friendly for a wide range of applications.

Applications

The VNH5019ATR-E motor driver is well-suited for a variety of automotive applications, including:

  • Window lifters
  • Seat Positioning
  • Automated gates
  • Robotics
  • Industrial automation systems

Package and Quality

The motor driver comes in a MultiPowerSO-30 package, which is designed to optimize the thermal performance and minimize the PCB space required. Furthermore, the VNH5019ATR-E meets the stringent quality standards expected in the automotive industry, ensuring high reliability and performance under harsh conditions.

Overall, the VNH5019ATR-E from STMicroelectronics represents a powerful solution for designers looking to integrate a robust, high-performance motor driver into their automotive or industrial systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $3.0171
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0643 $50.3215
13+ $8.2579 $107.3527
19+ $7.9999 $151.9981
26+ $7.7418 $201.2868
34+ $7.4838 $254.4492
45+ $6.7096 $301.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess